ValueTronics International, Inc. Impedance Analyzer E4990A

Description
The E4990A is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Addtional Features: Five frequency options; 20 Hz to 10/20/30/50/120 MHz, upgradable ±0.08% (typical ±0.045%) basic impedance measurement accuracy 25ω m to 40 Mω wide impedance measurement range (10% measurement accuracy range) Measurement parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, Complex Z, Complex Y, VAC, Iac, VDC, Idc Built-in DC bias range: 0 V to ±40 V, 0 A to ±100 mA 4-chnannel & 4-trace on 10.4 inch color LCD with touch screen Data analysis function: Equivalent circuit analysis, limit line test The Keysight Agilent E4990A Impedance Analyzer has a frequency range of 20 Hz to 120 MHz. The Keysight Agilent E4990A provides an industry best 0.045% (typical) basic accuracy over a wide impedance range, with a 40 V built-in DC bias source. The equivalent circuit analysis function supports seven different multi-parameter models and helps you to simulate your own equivalent parameter values of components.
Datasheet
Description
The E4990A is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Addtional Features: Five frequency options; 20 Hz to 10/20/30/50/120 MHz, upgradable ±0.08% (typical ±0.045%) basic impedance measurement accuracy 25ω m to 40 Mω wide impedance measurement range (10% measurement accuracy range) Measurement parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, Complex Z, Complex Y, VAC, Iac, VDC, Idc Built-in DC bias range: 0 V to ±40 V, 0 A to ±100 mA 4-chnannel & 4-trace on 10.4 inch color LCD with touch screen Data analysis function: Equivalent circuit analysis, limit line test The Keysight Agilent E4990A Impedance Analyzer has a frequency range of 20 Hz to 120 MHz. The Keysight Agilent E4990A provides an industry best 0.045% (typical) basic accuracy over a wide impedance range, with a 40 V built-in DC bias source. The equivalent circuit analysis function supports seven different multi-parameter models and helps you to simulate your own equivalent parameter values of components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - E4990A - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
E4990A
Impedance Analyzer E4990A
The E4990A is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Addtional Features: Five frequency options; 20 Hz to 10/20/30/50/120 MHz, upgradable ±0.08% (typical ±0.045%) basic impedance measurement accuracy 25ω m to 40 Mω wide impedance measurement range (10% measurement accuracy range) Measurement parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, Complex Z, Complex Y, VAC, Iac, VDC, Idc Built-in DC bias range: 0 V to ±40 V, 0 A to ±100 mA 4-chnannel & 4-trace on 10.4 inch color LCD with touch screen Data analysis function: Equivalent circuit analysis, limit line test The Keysight Agilent E4990A Impedance Analyzer has a frequency range of 20 Hz to 120 MHz. The Keysight Agilent E4990A provides an industry best 0.045% (typical) basic accuracy over a wide impedance range, with a 40 V built-in DC bias source. The equivalent circuit analysis function supports seven different multi-parameter models and helps you to simulate your own equivalent parameter values of components.

The E4990A is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Addtional Features:

  • Five frequency options; 20 Hz to 10/20/30/50/120 MHz, upgradable
  • ±0.08% (typical ±0.045%) basic impedance measurement accuracy
  • 25Ω m to 40 MΩ wide impedance measurement range (10% measurement accuracy range)
  • Measurement parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, Complex Z, Complex Y, VAC, Iac, VDC, Idc
  • Built-in DC bias range: 0 V to ±40 V, 0 A to ±100 mA
  • 4-chnannel & 4-trace on 10.4 inch color LCD with touch screen
  • Data analysis function: Equivalent circuit analysis, limit line test

The Keysight Agilent E4990A Impedance Analyzer has a frequency range of 20 Hz to 120 MHz. The Keysight Agilent E4990A provides an industry best 0.045% (typical) basic accuracy over a wide impedance range, with a 40 V built-in DC bias source. The equivalent circuit analysis function supports seven different multi-parameter models and helps you to simulate your own equivalent parameter values of components.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4990A
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details