ValueTronics International, Inc. Impedance Analyzer E4915A

Description
The E4915A is an impedance analyzer from HP. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Test Frequency: 1 MHz to 180 MHz Accuracy: ±2 ppm Fr/CI Accuracy: Fr: ±2 ppm, CI: ±5% Fr/CI Meas.Time: 125 ms to 10 sec Output Power: -5 dBm Wattage @DUT (25 ω) with PI-net. T/F: about 5 µW Select 2 or 6 parameters from 9 crystal parameters (Fr, CI, FL, C1, R1, L1, Co, Q, and Ts) Get the best data with ±2 ppm, 5% basic accuracy of Fr and CI measurements. Maximize testing with rapid, 125 msec/DUT measurements. Minimize user intervention with the comparator function. Automate with the built-in handler interface. The HP E4915A Crystal Impedance Meter provides exceptional crystal impedance measurement capability by using a PI-network method to satisfy your performance needs from 1 MHz to 180 MHz. The HP E4915A is an economical solution for production testing of crystal resonators.
Description
The E4915A is an impedance analyzer from HP. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Test Frequency: 1 MHz to 180 MHz Accuracy: ±2 ppm Fr/CI Accuracy: Fr: ±2 ppm, CI: ±5% Fr/CI Meas.Time: 125 ms to 10 sec Output Power: -5 dBm Wattage @DUT (25 ω) with PI-net. T/F: about 5 µW Select 2 or 6 parameters from 9 crystal parameters (Fr, CI, FL, C1, R1, L1, Co, Q, and Ts) Get the best data with ±2 ppm, 5% basic accuracy of Fr and CI measurements. Maximize testing with rapid, 125 msec/DUT measurements. Minimize user intervention with the comparator function. Automate with the built-in handler interface. The HP E4915A Crystal Impedance Meter provides exceptional crystal impedance measurement capability by using a PI-network method to satisfy your performance needs from 1 MHz to 180 MHz. The HP E4915A is an economical solution for production testing of crystal resonators.

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - E4915A - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
E4915A
Impedance Analyzer E4915A
The E4915A is an impedance analyzer from HP. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Test Frequency: 1 MHz to 180 MHz Accuracy: ±2 ppm Fr/CI Accuracy: Fr: ±2 ppm, CI: ±5% Fr/CI Meas.Time: 125 ms to 10 sec Output Power: -5 dBm Wattage @DUT (25 ω) with PI-net. T/F: about 5 µW Select 2 or 6 parameters from 9 crystal parameters (Fr, CI, FL, C1, R1, L1, Co, Q, and Ts) Get the best data with ±2 ppm, 5% basic accuracy of Fr and CI measurements. Maximize testing with rapid, 125 msec/DUT measurements. Minimize user intervention with the comparator function. Automate with the built-in handler interface. The HP E4915A Crystal Impedance Meter provides exceptional crystal impedance measurement capability by using a PI-network method to satisfy your performance needs from 1 MHz to 180 MHz. The HP E4915A is an economical solution for production testing of crystal resonators.

The E4915A is an impedance analyzer from HP. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Additional Features:

  • Test Frequency: 1 MHz to 180 MHz
  • Accuracy: ±2 ppm
  • Fr/CI Accuracy: Fr: ±2 ppm, CI: ±5% Fr/CI
  • Meas.Time: 125 ms to 10 sec
  • Output Power: -5 dBm Wattage @DUT (25 Ω) with PI-net.
  • T/F: about 5 µW
  • Select 2 or 6 parameters from 9 crystal parameters (Fr, CI, FL, C1, R1, L1, Co, Q, and Ts)
  • Get the best data with ±2 ppm, 5% basic accuracy of Fr and CI measurements.
  • Maximize testing with rapid, 125 msec/DUT measurements.
  • Minimize user intervention with the comparator function.
  • Automate with the built-in handler interface.

The HP E4915A Crystal Impedance Meter provides exceptional crystal impedance measurement capability by using a PI-network method to satisfy your performance needs from 1 MHz to 180 MHz. The HP E4915A is an economical solution for production testing of crystal resonators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4915A
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products