ValueTronics International, Inc. Analyzer E4863A

Description
The E4863A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Data Rate Range: 333 Mb/s to 2.7 Gb/s (E4862A/63A) Differential and single-ended inputs or outputs Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb Analyzer module: Impedance: 50 ohm Input sensitivity: 50mV Max Input Voltage Range: -2V to +3V The Agilent E4863A is a 2.67 Gb/s Front-End Analyzer Module for the 81200/81250 ParBERT System.
Description
The E4863A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Data Rate Range: 333 Mb/s to 2.7 Gb/s (E4862A/63A) Differential and single-ended inputs or outputs Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb Analyzer module: Impedance: 50 ohm Input sensitivity: 50mV Max Input Voltage Range: -2V to +3V The Agilent E4863A is a 2.67 Gb/s Front-End Analyzer Module for the 81200/81250 ParBERT System.

Suppliers

Company
Product
Description
Supplier Links
Analyzer E4863A
The E4863A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Data Rate Range: 333 Mb/s to 2.7 Gb/s (E4862A/63A) Differential and single-ended inputs or outputs Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb Analyzer module: Impedance: 50 ohm Input sensitivity: 50mV Max Input Voltage Range: -2V to +3V The Agilent E4863A is a 2.67 Gb/s Front-End Analyzer Module for the 81200/81250 ParBERT System.

The E4863A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Data Rate Range: 333 Mb/s to 2.7 Gb/s (E4862A/63A)
  • Differential and single-ended inputs or outputs
  • Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb

Analyzer module:

  • Impedance: 50 ohm
  • Input sensitivity: 50mV
  • Max Input Voltage Range: -2V to +3V

The Agilent E4863A is a 2.67 Gb/s Front-End Analyzer Module for the 81200/81250 ParBERT System.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4863A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details