ValueTronics International, Inc. Analyzer E4862A

Description
The E4862A is a analyzer from Agilent.Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Data Rate Range: 333 Mb/s to 2.7 Gb/s Differential and single-ended inputs or outputs Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb Generator module: Amplitude: 0.5 to 1.8V pp Transition Time (20%-80%): 90ps typ Jitter, data mode: <50ps pp Jitter, clock mode: <5ps, RMS Analyzer module: Impedance: 50 ohm Input sensitivity: 50mV Max Input Voltage Range: -2V to +3V
Description
The E4862A is a analyzer from Agilent.Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Data Rate Range: 333 Mb/s to 2.7 Gb/s Differential and single-ended inputs or outputs Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb Generator module: Amplitude: 0.5 to 1.8V pp Transition Time (20%-80%): 90ps typ Jitter, data mode: <50ps pp Jitter, clock mode: <5ps, RMS Analyzer module: Impedance: 50 ohm Input sensitivity: 50mV Max Input Voltage Range: -2V to +3V

Suppliers

Company
Product
Description
Supplier Links
Analyzer E4862A
The E4862A is a analyzer from Agilent.Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Data Rate Range: 333 Mb/s to 2.7 Gb/s Differential and single-ended inputs or outputs Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb Generator module: Amplitude: 0.5 to 1.8V pp Transition Time (20%-80%): 90ps typ Jitter, data mode: <50ps pp Jitter, clock mode: <5ps, RMS Analyzer module: Impedance: 50 ohm Input sensitivity: 50mV Max Input Voltage Range: -2V to +3V

The E4862A is a analyzer from Agilent.Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Data Rate Range: 333 Mb/s to 2.7 Gb/s
  • Differential and single-ended inputs or outputs
  • Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb
  • Generator module:
    • Amplitude: 0.5 to 1.8V pp
    • Transition Time (20%-80%): 90ps typ
    • Jitter, data mode: <50ps pp
    • Jitter, clock mode: <5ps, RMS
  • Analyzer module:
    • Impedance: 50 ohm
    • Input sensitivity: 50mV
    • Max Input Voltage Range: -2V to +3V
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4862A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5014A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details