ValueTronics International, Inc. Analyzer E4861A

Description
The E4861A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Data Rate Range: 333 Mb/s to 2.7 Gb/s (E4862A/63A) and to 1.65 Gb/s (E4864A/65A) Differential and single-ended inputs or outputs Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb Generator module Amplitude: 0.5 to 1.8V pp Transition Time (20%-80%): 90ps typ Jitter, data mode: <50ps pp Jitter, clock mode: <5ps, RMS Analyzer module Impedance: 50 ohm Input sensitivity: 50mV Max Input Voltage Range: -2V to +3V The E4861A module is one VXI slot wide and can contain two front-end plug-in cards (E4862A/64A: 2.7 Gb/s / 1.65 Gb/s Generator Front-End or E4863A/65A: 2.7 Gb/s / 1.65 Gb/s Analyzer Front-End).
Description
The E4861A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Data Rate Range: 333 Mb/s to 2.7 Gb/s (E4862A/63A) and to 1.65 Gb/s (E4864A/65A) Differential and single-ended inputs or outputs Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb Generator module Amplitude: 0.5 to 1.8V pp Transition Time (20%-80%): 90ps typ Jitter, data mode: <50ps pp Jitter, clock mode: <5ps, RMS Analyzer module Impedance: 50 ohm Input sensitivity: 50mV Max Input Voltage Range: -2V to +3V The E4861A module is one VXI slot wide and can contain two front-end plug-in cards (E4862A/64A: 2.7 Gb/s / 1.65 Gb/s Generator Front-End or E4863A/65A: 2.7 Gb/s / 1.65 Gb/s Analyzer Front-End).

Suppliers

Company
Product
Description
Supplier Links
Analyzer E4861A
The E4861A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Data Rate Range: 333 Mb/s to 2.7 Gb/s (E4862A/63A) and to 1.65 Gb/s (E4864A/65A) Differential and single-ended inputs or outputs Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb Generator module Amplitude: 0.5 to 1.8V pp Transition Time (20%-80%): 90ps typ Jitter, data mode: <50ps pp Jitter, clock mode: <5ps, RMS Analyzer module Impedance: 50 ohm Input sensitivity: 50mV Max Input Voltage Range: -2V to +3V The E4861A module is one VXI slot wide and can contain two front-end plug-in cards (E4862A/64A: 2.7 Gb/s / 1.65 Gb/s Generator Front-End or E4863A/65A: 2.7 Gb/s / 1.65 Gb/s Analyzer Front-End).

The E4861A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Data Rate Range: 333 Mb/s to 2.7 Gb/s (E4862A/63A) and to 1.65 Gb/s (E4864A/65A)
  • Differential and single-ended inputs or outputs
  • Generate and analyze pseudo random word sequences (PRWS), standard PRBS up to 231-1 and memory based patterns up to 64 Mb

Generator module

  • Amplitude: 0.5 to 1.8V pp
  • Transition Time (20%-80%): 90ps typ
  • Jitter, data mode: <50ps pp
  • Jitter, clock mode: <5ps, RMS

Analyzer module

  • Impedance: 50 ohm
  • Input sensitivity: 50mV
  • Max Input Voltage Range: -2V to +3V

The E4861A module is one VXI slot wide and can contain two front-end plug-in cards (E4862A/64A: 2.7 Gb/s / 1.65 Gb/s Generator Front-End or E4863A/65A: 2.7 Gb/s / 1.65 Gb/s Analyzer Front-End).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4861A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details