ValueTronics International, Inc. Communication Analyzer E4480A

Description
The E4480A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Comprehensive SONET, ATM and T-carrier test from DS0 to OC-12 Auto-Setup function automatically configures the instrument to match the incoming signal Trouble-Scan function identifies any alarms and errors at the push of a button Extensive array of front-panel LEDs report signal status at-a-glance right across the hierarchy Separate transmit and receive rates for cross-mux testing Displays and controls a complete set of SONET overhead, including the 64byte path trace STS-12c and STS-3c clear channel BER tests verify performance across the full bandwidth Cross-cell BER test at up to 100% of bandwidth for stress testing ATM payloads Cell loss, inter-arrival time and transfer delay measurements for ATM Scans the incoming ATM signal and reports the bandwidths of active VPIs/VCIs E1 in DS3 mapping including E1 timeslot testing Drop and insert DS1/E1 from DS3 for thru mode testing DS3 pulsemask measurements In-depth DS1 test capability including in-band and out-of-band loopcodes Tributary jitter measurements at STS-1, DS3, DS1 and E1 The portable, lightweight Agilent CERJAC 156MTS SONET Maintenance Test Set combines digital transmission testing capabilities with SONET-specific tests to meet your SONET and T-carrier applications in the field. You can use the base unit for STS-1 testing with full receive/transmit functions and you can drop and insert DS3 payloads. OC-1, OC-3 and OC-12 interfaces, or DS3, DS1 and E1 ports, can be added as required. Intermediate and longreach optical interfaces support 1310 or 1550 nm wavelengths. Features include section, line and path error injection at user-selectable rates and SONET overhead control and monitoring. You can use the Agilent CERJAC 156MTS during SONET installation to test channel rates from DS0 to OC-12 with full demultiplexing of tributary signals. ATM is available for OC-3c and DS3 rates. Also, you can verify network synchronization and automatic protection switching.
Description
The E4480A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Comprehensive SONET, ATM and T-carrier test from DS0 to OC-12 Auto-Setup function automatically configures the instrument to match the incoming signal Trouble-Scan function identifies any alarms and errors at the push of a button Extensive array of front-panel LEDs report signal status at-a-glance right across the hierarchy Separate transmit and receive rates for cross-mux testing Displays and controls a complete set of SONET overhead, including the 64byte path trace STS-12c and STS-3c clear channel BER tests verify performance across the full bandwidth Cross-cell BER test at up to 100% of bandwidth for stress testing ATM payloads Cell loss, inter-arrival time and transfer delay measurements for ATM Scans the incoming ATM signal and reports the bandwidths of active VPIs/VCIs E1 in DS3 mapping including E1 timeslot testing Drop and insert DS1/E1 from DS3 for thru mode testing DS3 pulsemask measurements In-depth DS1 test capability including in-band and out-of-band loopcodes Tributary jitter measurements at STS-1, DS3, DS1 and E1 The portable, lightweight Agilent CERJAC 156MTS SONET Maintenance Test Set combines digital transmission testing capabilities with SONET-specific tests to meet your SONET and T-carrier applications in the field. You can use the base unit for STS-1 testing with full receive/transmit functions and you can drop and insert DS3 payloads. OC-1, OC-3 and OC-12 interfaces, or DS3, DS1 and E1 ports, can be added as required. Intermediate and longreach optical interfaces support 1310 or 1550 nm wavelengths. Features include section, line and path error injection at user-selectable rates and SONET overhead control and monitoring. You can use the Agilent CERJAC 156MTS during SONET installation to test channel rates from DS0 to OC-12 with full demultiplexing of tributary signals. ATM is available for OC-3c and DS3 rates. Also, you can verify network synchronization and automatic protection switching.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - E4480A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
E4480A
Communication Analyzer E4480A
The E4480A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Comprehensive SONET, ATM and T-carrier test from DS0 to OC-12 Auto-Setup function automatically configures the instrument to match the incoming signal Trouble-Scan function identifies any alarms and errors at the push of a button Extensive array of front-panel LEDs report signal status at-a-glance right across the hierarchy Separate transmit and receive rates for cross-mux testing Displays and controls a complete set of SONET overhead, including the 64byte path trace STS-12c and STS-3c clear channel BER tests verify performance across the full bandwidth Cross-cell BER test at up to 100% of bandwidth for stress testing ATM payloads Cell loss, inter-arrival time and transfer delay measurements for ATM Scans the incoming ATM signal and reports the bandwidths of active VPIs/VCIs E1 in DS3 mapping including E1 timeslot testing Drop and insert DS1/E1 from DS3 for thru mode testing DS3 pulsemask measurements In-depth DS1 test capability including in-band and out-of-band loopcodes Tributary jitter measurements at STS-1, DS3, DS1 and E1 The portable, lightweight Agilent CERJAC 156MTS SONET Maintenance Test Set combines digital transmission testing capabilities with SONET-specific tests to meet your SONET and T-carrier applications in the field. You can use the base unit for STS-1 testing with full receive/transmit functions and you can drop and insert DS3 payloads. OC-1, OC-3 and OC-12 interfaces, or DS3, DS1 and E1 ports, can be added as required. Intermediate and longreach optical interfaces support 1310 or 1550 nm wavelengths. Features include section, line and path error injection at user-selectable rates and SONET overhead control and monitoring. You can use the Agilent CERJAC 156MTS during SONET installation to test channel rates from DS0 to OC-12 with full demultiplexing of tributary signals. ATM is available for OC-3c and DS3 rates. Also, you can verify network synchronization and automatic protection switching.

The E4480A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Comprehensive SONET, ATM and T-carrier test from DS0 to OC-12
  • Auto-Setup function automatically configures the instrument to match the incoming signal
  • Trouble-Scan function identifies any alarms and errors at the push of a button
  • Extensive array of front-panel LEDs report signal status at-a-glance right across the hierarchy
  • Separate transmit and receive rates for cross-mux testing
  • Displays and controls a complete set of SONET overhead, including the 64byte path trace
  • STS-12c and STS-3c clear channel BER tests verify performance across the full bandwidth
  • Cross-cell BER test at up to 100% of bandwidth for stress testing ATM payloads
  • Cell loss, inter-arrival time and transfer delay measurements for ATM
  • Scans the incoming ATM signal and reports the bandwidths of active VPIs/VCIs
  • E1 in DS3 mapping including E1 timeslot testing
  • Drop and insert DS1/E1 from DS3 for thru mode testing
  • DS3 pulsemask measurements
  • In-depth DS1 test capability including in-band and out-of-band loopcodes
  • Tributary jitter measurements at STS-1, DS3, DS1 and E1

The portable, lightweight Agilent CERJAC 156MTS SONET Maintenance Test Set combines digital transmission testing capabilities with SONET-specific tests to meet your SONET and T-carrier applications in the field. You can use the base unit for STS-1 testing with full receive/transmit functions and you can drop and insert DS3 payloads. OC-1, OC-3 and OC-12 interfaces, or DS3, DS1 and E1 ports, can be added as required. Intermediate and longreach optical interfaces support 1310 or 1550 nm wavelengths.

Features include section, line and path error injection at user-selectable rates and SONET overhead control and monitoring. You can use the Agilent CERJAC 156MTS during SONET installation to test channel rates from DS0 to OC-12 with full demultiplexing of tributary signals. ATM is available for OC-3c and DS3 rates. Also, you can verify network synchronization and automatic protection switching.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4480A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products