ValueTronics International, Inc. Spectrum Analyzer E4445A

Description
The E4445A is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency: 3 Hz to 13.2 GHz Maximum Analysis Bandwidth: 80 MHz Bandwidth Options: 10 standard, 40, 80 MHz DANL @1 GHz: -169 dBm Phase Noise @1 GHz (10 kHz offset): -118 dBc/Hz Phase Noise @1 GHz (1 MHz offset): -147 dBc/Hz Overall Amplitude Accuracy: ±0.19 dB TOI @1 GHz (3rd Order Intercept): +19 dBm Maximum Dynamic Range 3rd Order @1 GHz: 116 dB Standard Attenuator Range: 70 dB Standard Attenuator Step: 2 dB The Agilent E4445A offers high-performance spectrum analysis, up to 13.2 GHz, with powerful one-button measurements, a versatile feature set, and a leading-edge combination of flexibility, speed, accuracy, and dynamic range. From millimeter wave and phase noise measurements to spur searches and modulation analysis, the PSA Series offers unique and comprehensive high-performance solutions to R&D and manufacturing engineers in cellular and emerging wireless communications, aerospace, and defense.
Datasheet
Description
The E4445A is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency: 3 Hz to 13.2 GHz Maximum Analysis Bandwidth: 80 MHz Bandwidth Options: 10 standard, 40, 80 MHz DANL @1 GHz: -169 dBm Phase Noise @1 GHz (10 kHz offset): -118 dBc/Hz Phase Noise @1 GHz (1 MHz offset): -147 dBc/Hz Overall Amplitude Accuracy: ±0.19 dB TOI @1 GHz (3rd Order Intercept): +19 dBm Maximum Dynamic Range 3rd Order @1 GHz: 116 dB Standard Attenuator Range: 70 dB Standard Attenuator Step: 2 dB The Agilent E4445A offers high-performance spectrum analysis, up to 13.2 GHz, with powerful one-button measurements, a versatile feature set, and a leading-edge combination of flexibility, speed, accuracy, and dynamic range. From millimeter wave and phase noise measurements to spur searches and modulation analysis, the PSA Series offers unique and comprehensive high-performance solutions to R&D and manufacturing engineers in cellular and emerging wireless communications, aerospace, and defense.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E4445A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E4445A
Spectrum Analyzer E4445A
The E4445A is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency: 3 Hz to 13.2 GHz Maximum Analysis Bandwidth: 80 MHz Bandwidth Options: 10 standard, 40, 80 MHz DANL @1 GHz: -169 dBm Phase Noise @1 GHz (10 kHz offset): -118 dBc/Hz Phase Noise @1 GHz (1 MHz offset): -147 dBc/Hz Overall Amplitude Accuracy: ±0.19 dB TOI @1 GHz (3rd Order Intercept): +19 dBm Maximum Dynamic Range 3rd Order @1 GHz: 116 dB Standard Attenuator Range: 70 dB Standard Attenuator Step: 2 dB The Agilent E4445A offers high-performance spectrum analysis, up to 13.2 GHz, with powerful one-button measurements, a versatile feature set, and a leading-edge combination of flexibility, speed, accuracy, and dynamic range. From millimeter wave and phase noise measurements to spur searches and modulation analysis, the PSA Series offers unique and comprehensive high-performance solutions to R&D and manufacturing engineers in cellular and emerging wireless communications, aerospace, and defense.

The E4445A is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency: 3 Hz to 13.2 GHz
  • Maximum Analysis Bandwidth: 80 MHz
  • Bandwidth Options: 10 standard, 40, 80 MHz
  • DANL @1 GHz: -169 dBm
  • Phase Noise @1 GHz (10 kHz offset): -118 dBc/Hz
  • Phase Noise @1 GHz (1 MHz offset): -147 dBc/Hz
  • Overall Amplitude Accuracy: ±0.19 dB
  • TOI @1 GHz (3rd Order Intercept): +19 dBm
  • Maximum Dynamic Range 3rd Order @1 GHz: 116 dB
  • Standard Attenuator Range: 70 dB
  • Standard Attenuator Step: 2 dB

The Agilent E4445A offers high-performance spectrum analysis, up to 13.2 GHz, with powerful one-button measurements, a versatile feature set, and a leading-edge combination of flexibility, speed, accuracy, and dynamic range.

From millimeter wave and phase noise measurements to spur searches and modulation analysis, the PSA Series offers unique and comprehensive high-performance solutions to R&D and manufacturing engineers in cellular and emerging wireless communications, aerospace, and defense.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4445A
Product Name Spectrum Analyzer
Frequency Range 1.32E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details