ValueTronics International, Inc. Spectrum Analyzer E4443A

Description
The E4443A is a 6.7 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency: 3 Hz to 6.7 GHz Maximum Analysis Bandwidth: 80 MHz Bandwidth Options: 10 standard, 40, 80 MHz DANL @1 GHz: -169 dBm Phase Noise @1 GHz (10 kHz offset): -118 dBc/Hz Phase Noise @1 GHz (1 MHz offset): -147 dBc/Hz Overall Amplitude Accuracy: ± 0.19 dB TOI @1 GHz (3rd Order Intercept): +19 dBm Maximum Dynamic Range 3rd Order @1 GHz: 116 dB Standard Attenuator Range: 70 dB Standard Attenuator Step: 2 dB The Agilent E4443A offers high-performance spectrum analysis, up to 6.7 GHz, with powerful one-button measurements, a versatile feature set, and a leading-edge combination of flexibility, speed, accuracy, and dynamic range. From millimeter wave and phase noise measurements to spur searches and modulation analysis, the PSA Series offers unique and comprehensive high-performance solutions to R&D and manufacturing engineers in cellular and emerging wireless communications, aerospace, and defense.
Datasheet
Description
The E4443A is a 6.7 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency: 3 Hz to 6.7 GHz Maximum Analysis Bandwidth: 80 MHz Bandwidth Options: 10 standard, 40, 80 MHz DANL @1 GHz: -169 dBm Phase Noise @1 GHz (10 kHz offset): -118 dBc/Hz Phase Noise @1 GHz (1 MHz offset): -147 dBc/Hz Overall Amplitude Accuracy: ± 0.19 dB TOI @1 GHz (3rd Order Intercept): +19 dBm Maximum Dynamic Range 3rd Order @1 GHz: 116 dB Standard Attenuator Range: 70 dB Standard Attenuator Step: 2 dB The Agilent E4443A offers high-performance spectrum analysis, up to 6.7 GHz, with powerful one-button measurements, a versatile feature set, and a leading-edge combination of flexibility, speed, accuracy, and dynamic range. From millimeter wave and phase noise measurements to spur searches and modulation analysis, the PSA Series offers unique and comprehensive high-performance solutions to R&D and manufacturing engineers in cellular and emerging wireless communications, aerospace, and defense.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E4443A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E4443A
Spectrum Analyzer E4443A
The E4443A is a 6.7 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency: 3 Hz to 6.7 GHz Maximum Analysis Bandwidth: 80 MHz Bandwidth Options: 10 standard, 40, 80 MHz DANL @1 GHz: -169 dBm Phase Noise @1 GHz (10 kHz offset): -118 dBc/Hz Phase Noise @1 GHz (1 MHz offset): -147 dBc/Hz Overall Amplitude Accuracy: ± 0.19 dB TOI @1 GHz (3rd Order Intercept): +19 dBm Maximum Dynamic Range 3rd Order @1 GHz: 116 dB Standard Attenuator Range: 70 dB Standard Attenuator Step: 2 dB The Agilent E4443A offers high-performance spectrum analysis, up to 6.7 GHz, with powerful one-button measurements, a versatile feature set, and a leading-edge combination of flexibility, speed, accuracy, and dynamic range. From millimeter wave and phase noise measurements to spur searches and modulation analysis, the PSA Series offers unique and comprehensive high-performance solutions to R&D and manufacturing engineers in cellular and emerging wireless communications, aerospace, and defense.

The E4443A is a 6.7 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency: 3 Hz to 6.7 GHz
  • Maximum Analysis Bandwidth: 80 MHz
  • Bandwidth Options: 10 standard, 40, 80 MHz
  • DANL @1 GHz: -169 dBm
  • Phase Noise @1 GHz (10 kHz offset): -118 dBc/Hz
  • Phase Noise @1 GHz (1 MHz offset): -147 dBc/Hz
  • Overall Amplitude Accuracy: ± 0.19 dB
  • TOI @1 GHz (3rd Order Intercept): +19 dBm
  • Maximum Dynamic Range 3rd Order @1 GHz: 116 dB
  • Standard Attenuator Range: 70 dB
  • Standard Attenuator Step: 2 dB

The Agilent E4443A offers high-performance spectrum analysis, up to 6.7 GHz, with powerful one-button measurements, a versatile feature set, and a leading-edge combination of flexibility, speed, accuracy, and dynamic range.

From millimeter wave and phase noise measurements to spur searches and modulation analysis, the PSA Series offers unique and comprehensive high-performance solutions to R&D and manufacturing engineers in cellular and emerging wireless communications, aerospace, and defense.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4443A
Product Name Spectrum Analyzer
Frequency Range 6.70E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details