ValueTronics International, Inc. RF Generator E4435B

Description
The E4435B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 2 GHz RF modulation bandwidth up to 35 MHz Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator 40 MHz sample rate and 14-bit I/Q resolution 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power) The Agilent E4435B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4435B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.
Datasheet
Description
The E4435B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 2 GHz RF modulation bandwidth up to 35 MHz Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator 40 MHz sample rate and 14-bit I/Q resolution 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power) The Agilent E4435B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4435B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E4435B
The E4435B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 2 GHz RF modulation bandwidth up to 35 MHz Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator 40 MHz sample rate and 14-bit I/Q resolution 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power) The Agilent E4435B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4435B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.

The E4435B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz to 2 GHz
  • RF modulation bandwidth up to 35 MHz
  • Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator
  • 40 MHz sample rate and 14-bit I/Q resolution
  • 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage
  • Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power)

The Agilent E4435B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4435B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E4435B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details