ValueTronics International, Inc. RF Generator E4428C

Description
The E4428C is a 6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 250 kHz to 3 or 6 GHz (.01 Hz resolution) -136 to 17 dBm @ 1 GHz and 10 dBm @ 6 GHz output power +/-0.5 to +/-0.9 dB level accuracy (> -110 dBm) -134 dBc/Hz SSB phase noise @ 20 kHz offset, 1 GHz carrier (typ) Enhanced phase noise performance (Option UNJ) ships standard High-stability timebase: oven-controlled crystal oscillator (OXCO) AM, FM, øM, and pulse (may be simultaneously enabled) Typical 6 ns rise/fall times and 20 ns pulse width Dual internal function generators: sine, square, triangular, ramp, and noise 10BaseT LAN and GPIB SCPI and IVI-COM drivers Backwards compatible with all ESG signal generators The Agilent E4428C ESG analog signal generator delivers outstanding spectral purity, level accuracy, output power, and analog modulation performance up to 3 or 6 GHz for all general-purpose test needs. This makes the Agilent E4428C ESG a superb choice for general-purpose tests requiring CW, AM, øM, and FM receiver and component test signals in the cellular, ISM, and UNII frequency bands.
Datasheet
Description
The E4428C is a 6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 250 kHz to 3 or 6 GHz (.01 Hz resolution) -136 to 17 dBm @ 1 GHz and 10 dBm @ 6 GHz output power +/-0.5 to +/-0.9 dB level accuracy (> -110 dBm) -134 dBc/Hz SSB phase noise @ 20 kHz offset, 1 GHz carrier (typ) Enhanced phase noise performance (Option UNJ) ships standard High-stability timebase: oven-controlled crystal oscillator (OXCO) AM, FM, øM, and pulse (may be simultaneously enabled) Typical 6 ns rise/fall times and 20 ns pulse width Dual internal function generators: sine, square, triangular, ramp, and noise 10BaseT LAN and GPIB SCPI and IVI-COM drivers Backwards compatible with all ESG signal generators The Agilent E4428C ESG analog signal generator delivers outstanding spectral purity, level accuracy, output power, and analog modulation performance up to 3 or 6 GHz for all general-purpose test needs. This makes the Agilent E4428C ESG a superb choice for general-purpose tests requiring CW, AM, øM, and FM receiver and component test signals in the cellular, ISM, and UNII frequency bands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E4428C
The E4428C is a 6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 250 kHz to 3 or 6 GHz (.01 Hz resolution) -136 to 17 dBm @ 1 GHz and 10 dBm @ 6 GHz output power +/-0.5 to +/-0.9 dB level accuracy (> -110 dBm) -134 dBc/Hz SSB phase noise @ 20 kHz offset, 1 GHz carrier (typ) Enhanced phase noise performance (Option UNJ) ships standard High-stability timebase: oven-controlled crystal oscillator (OXCO) AM, FM, øM, and pulse (may be simultaneously enabled) Typical 6 ns rise/fall times and 20 ns pulse width Dual internal function generators: sine, square, triangular, ramp, and noise 10BaseT LAN and GPIB SCPI and IVI-COM drivers Backwards compatible with all ESG signal generators The Agilent E4428C ESG analog signal generator delivers outstanding spectral purity, level accuracy, output power, and analog modulation performance up to 3 or 6 GHz for all general-purpose test needs. This makes the Agilent E4428C ESG a superb choice for general-purpose tests requiring CW, AM, øM, and FM receiver and component test signals in the cellular, ISM, and UNII frequency bands.

The E4428C is a 6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • 250 kHz to 3 or 6 GHz (.01 Hz resolution)
  • -136 to 17 dBm @ 1 GHz and 10 dBm @ 6 GHz output power
  • +/-0.5 to +/-0.9 dB level accuracy (> -110 dBm)
  • -134 dBc/Hz SSB phase noise @ 20 kHz offset, 1 GHz carrier (typ)
  • Enhanced phase noise performance (Option UNJ) ships standard
  • High-stability timebase: oven-controlled crystal oscillator (OXCO)
  • AM, FM, ØM, and pulse (may be simultaneously enabled)
  • Typical 6 ns rise/fall times and 20 ns pulse width
  • Dual internal function generators: sine, square, triangular, ramp, and noise
  • 10BaseT LAN and GPIB
  • SCPI and IVI-COM drivers
  • Backwards compatible with all ESG signal generators

The Agilent E4428C ESG analog signal generator delivers outstanding spectral purity, level accuracy, output power, and analog modulation performance up to 3 or 6 GHz for all general-purpose test needs. This makes the Agilent E4428C ESG a superb choice for general-purpose tests requiring CW, AM, ØM, and FM receiver and component test signals in the cellular, ISM, and UNII frequency bands.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E4428C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1925849 - RS Components, Ltd.
Specs
Display Video
Inputs 2
Resolution 4 bits
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details