ValueTronics International, Inc. Spectrum Analyzer E4411B

Description
The E4411B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.5 GHz Multiformat RF power measurement suite Four-millisecond RF sweep time ±1.1 dB overall amplitude accuracy Large, high-resolution, color VGA display Rugged, portable, weather-resistant package Five-minute warm up Built-in help button The Agilent E4411B general-purpose portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need.
Datasheet
Description
The E4411B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.5 GHz Multiformat RF power measurement suite Four-millisecond RF sweep time ±1.1 dB overall amplitude accuracy Large, high-resolution, color VGA display Rugged, portable, weather-resistant package Five-minute warm up Built-in help button The Agilent E4411B general-purpose portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E4411B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E4411B
Spectrum Analyzer E4411B
The E4411B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.5 GHz Multiformat RF power measurement suite Four-millisecond RF sweep time ±1.1 dB overall amplitude accuracy Large, high-resolution, color VGA display Rugged, portable, weather-resistant package Five-minute warm up Built-in help button The Agilent E4411B general-purpose portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need.

The E4411B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-1.5 GHz
  • Multiformat RF power measurement suite
  • Four-millisecond RF sweep time
  • ±1.1 dB overall amplitude accuracy
  • Large, high-resolution, color VGA display
  • Rugged, portable, weather-resistant package
  • Five-minute warm up
  • Built-in help button

The Agilent E4411B general-purpose portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4411B
Product Name Spectrum Analyzer
Frequency Range 1.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details