ValueTronics International, Inc. Spectrum Analyzer E4411A

Description
The E4411A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range 9 kHz to 1.5 GHz Frequency accuracy of ±2.0 kHz at 1 GHz (without temperature) Economical and portable, rugged packaging and construction, easy to use Phase noise <= -90 dBc/Hz (10 kHz offset) and residual FM <=100 Hz P-P Resolution bandwidths 1 kHz to 3 MHz Maximum amplitude range: -120 dBm to +30 dBm Maximum dynamic range: >=78 dB/>=85 dB (2nd/3rd order) Log range 85 dB with 10 divisions on screen 15.8 cm, high resolution, LCD display, continuous background environment alignment The Agilent E4411A general-purpose portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need.
Datasheet
Description
The E4411A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range 9 kHz to 1.5 GHz Frequency accuracy of ±2.0 kHz at 1 GHz (without temperature) Economical and portable, rugged packaging and construction, easy to use Phase noise <= -90 dBc/Hz (10 kHz offset) and residual FM <=100 Hz P-P Resolution bandwidths 1 kHz to 3 MHz Maximum amplitude range: -120 dBm to +30 dBm Maximum dynamic range: >=78 dB/>=85 dB (2nd/3rd order) Log range 85 dB with 10 divisions on screen 15.8 cm, high resolution, LCD display, continuous background environment alignment The Agilent E4411A general-purpose portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E4411A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E4411A
Spectrum Analyzer E4411A
The E4411A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range 9 kHz to 1.5 GHz Frequency accuracy of ±2.0 kHz at 1 GHz (without temperature) Economical and portable, rugged packaging and construction, easy to use Phase noise <= -90 dBc/Hz (10 kHz offset) and residual FM <=100 Hz P-P Resolution bandwidths 1 kHz to 3 MHz Maximum amplitude range: -120 dBm to +30 dBm Maximum dynamic range: >=78 dB/>=85 dB (2nd/3rd order) Log range 85 dB with 10 divisions on screen 15.8 cm, high resolution, LCD display, continuous background environment alignment The Agilent E4411A general-purpose portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need.

The E4411A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range 9 kHz to 1.5 GHz
  • Frequency accuracy of ±2.0 kHz at 1 GHz (without temperature)
  • Economical and portable, rugged packaging and construction, easy to use
  • Phase noise <= -90 dBc/Hz (10 kHz offset) and residual FM <=100 Hz P-P
  • Resolution bandwidths 1 kHz to 3 MHz
  • Maximum amplitude range: -120 dBm to +30 dBm
  • Maximum dynamic range: >=78 dB/>=85 dB (2nd/3rd order)
  • Log range 85 dB with 10 divisions on screen
  • 15.8 cm, high resolution, LCD display, continuous background environment alignment

The Agilent E4411A general-purpose portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4411A
Product Name Spectrum Analyzer
Frequency Range 1.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details