ValueTronics International, Inc. Spectrum Analyzer E4407B

Description
The E4407B is a 26.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-26.5 GHz Rugged and portable for lab grade performance in the field One-millisecond RF sweep time, 45 measurements per second RMS, peak, neg peak, quasi-peak detectors ± 0.4 dB overall amplitude accuracy Optional 1 Hz digital-resolution bandwidth filter and preamplifier -166 dBm sensitivity, with internal preamp, +12.5 dBm TOI Maximum frequency coverage up to 325 GHz with external mixing Variable sweep (trace points) from 2 to 8192 Segmented sweep for up to 32 discontinuous spans in one sweep The Agilent E4407B selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.
Datasheet
Description
The E4407B is a 26.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-26.5 GHz Rugged and portable for lab grade performance in the field One-millisecond RF sweep time, 45 measurements per second RMS, peak, neg peak, quasi-peak detectors ± 0.4 dB overall amplitude accuracy Optional 1 Hz digital-resolution bandwidth filter and preamplifier -166 dBm sensitivity, with internal preamp, +12.5 dBm TOI Maximum frequency coverage up to 325 GHz with external mixing Variable sweep (trace points) from 2 to 8192 Segmented sweep for up to 32 discontinuous spans in one sweep The Agilent E4407B selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E4407B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E4407B
Spectrum Analyzer E4407B
The E4407B is a 26.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-26.5 GHz Rugged and portable for lab grade performance in the field One-millisecond RF sweep time, 45 measurements per second RMS, peak, neg peak, quasi-peak detectors ± 0.4 dB overall amplitude accuracy Optional 1 Hz digital-resolution bandwidth filter and preamplifier -166 dBm sensitivity, with internal preamp, +12.5 dBm TOI Maximum frequency coverage up to 325 GHz with external mixing Variable sweep (trace points) from 2 to 8192 Segmented sweep for up to 32 discontinuous spans in one sweep The Agilent E4407B selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.

The E4407B is a 26.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-26.5 GHz
  • Rugged and portable for lab grade performance in the field
  • One-millisecond RF sweep time, 45 measurements per second
  • RMS, peak, neg peak, quasi-peak detectors
  • ± 0.4 dB overall amplitude accuracy
  • Optional 1 Hz digital-resolution bandwidth filter and preamplifier
  • -166 dBm sensitivity, with internal preamp, +12.5 dBm TOI
  • Maximum frequency coverage up to 325 GHz with external mixing
  • Variable sweep (trace points) from 2 to 8192
  • Segmented sweep for up to 32 discontinuous spans in one sweep

The Agilent E4407B selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4407B
Product Name Spectrum Analyzer
Frequency Range 2.65E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details