ValueTronics International, Inc. Spectrum Analyzer E4405B

Description
The E4405B is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 13.2 GHz Rugged and portable for lab grade performance in the field One-millisecond RF sweep time, 45 measurements per second RMS, peak, neg peak, quasi-peak detectors ± 0.4 dB overall amplitude accuracy -166 dBm sensitivity, with internal preamp, +12.5 dBm TOI Variable sweep (trace points) from 2 to 8192 Segmented sweep for up to 32 discontinuous spans in one sweep The Agilent E4405B selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.
Datasheet
Description
The E4405B is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 13.2 GHz Rugged and portable for lab grade performance in the field One-millisecond RF sweep time, 45 measurements per second RMS, peak, neg peak, quasi-peak detectors ± 0.4 dB overall amplitude accuracy -166 dBm sensitivity, with internal preamp, +12.5 dBm TOI Variable sweep (trace points) from 2 to 8192 Segmented sweep for up to 32 discontinuous spans in one sweep The Agilent E4405B selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E4405B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E4405B
Spectrum Analyzer E4405B
The E4405B is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 13.2 GHz Rugged and portable for lab grade performance in the field One-millisecond RF sweep time, 45 measurements per second RMS, peak, neg peak, quasi-peak detectors ± 0.4 dB overall amplitude accuracy -166 dBm sensitivity, with internal preamp, +12.5 dBm TOI Variable sweep (trace points) from 2 to 8192 Segmented sweep for up to 32 discontinuous spans in one sweep The Agilent E4405B selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.

The E4405B is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 13.2 GHz
  • Rugged and portable for lab grade performance in the field
  • One-millisecond RF sweep time, 45 measurements per second
  • RMS, peak, neg peak, quasi-peak detectors
  • ± 0.4 dB overall amplitude accuracy
  • -166 dBm sensitivity, with internal preamp, +12.5 dBm TOI
  • Variable sweep (trace points) from 2 to 8192
  • Segmented sweep for up to 32 discontinuous spans in one sweep

The Agilent E4405B selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4405B
Product Name Spectrum Analyzer
Frequency Range 1.32E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Spectrum Analyzer - SSA3032X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details