ValueTronics International, Inc. Spectrum Analyzer E4403B

Description
The E4403B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.0 GHz 8590-series programming code compatibility Multiformat RF power measurement suite Four-millisecond RF sweep time ±1.1 dB overall amplitude accuracy Fully synthesized design Large, high-resolution, color VGA display Rugged, weather-resistant package 100 Hz to 5 MHz RBW, 100 Hz to 300 Hz optional +7.5 dBm TOI 5 minute warm-up to guaranteed measurement accuracy Narrow resolution bandwidth, 8590 series code compatibility, or 50 ohm tracking generator Fast delivery and favorably priced SCPI programming and IVI COM driver support Built-in help button The Agilent E4403B portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need. As the lowest cost ESA option, these basic analyzers are ideal for cost conscious bench-top or manufacturing environments.
Datasheet
Description
The E4403B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.0 GHz 8590-series programming code compatibility Multiformat RF power measurement suite Four-millisecond RF sweep time ±1.1 dB overall amplitude accuracy Fully synthesized design Large, high-resolution, color VGA display Rugged, weather-resistant package 100 Hz to 5 MHz RBW, 100 Hz to 300 Hz optional +7.5 dBm TOI 5 minute warm-up to guaranteed measurement accuracy Narrow resolution bandwidth, 8590 series code compatibility, or 50 ohm tracking generator Fast delivery and favorably priced SCPI programming and IVI COM driver support Built-in help button The Agilent E4403B portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need. As the lowest cost ESA option, these basic analyzers are ideal for cost conscious bench-top or manufacturing environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E4403B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E4403B
Spectrum Analyzer E4403B
The E4403B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.0 GHz 8590-series programming code compatibility Multiformat RF power measurement suite Four-millisecond RF sweep time ±1.1 dB overall amplitude accuracy Fully synthesized design Large, high-resolution, color VGA display Rugged, weather-resistant package 100 Hz to 5 MHz RBW, 100 Hz to 300 Hz optional +7.5 dBm TOI 5 minute warm-up to guaranteed measurement accuracy Narrow resolution bandwidth, 8590 series code compatibility, or 50 ohm tracking generator Fast delivery and favorably priced SCPI programming and IVI COM driver support Built-in help button The Agilent E4403B portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need. As the lowest cost ESA option, these basic analyzers are ideal for cost conscious bench-top or manufacturing environments.

The E4403B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 3.0 GHz
  • 8590-series programming code compatibility
  • Multiformat RF power measurement suite
  • Four-millisecond RF sweep time
  • ±1.1 dB overall amplitude accuracy
  • Fully synthesized design
  • Large, high-resolution, color VGA display
  • Rugged, weather-resistant package
  • 100 Hz to 5 MHz RBW, 100 Hz to 300 Hz optional
  • +7.5 dBm TOI
  • 5 minute warm-up to guaranteed measurement accuracy
  • Narrow resolution bandwidth, 8590 series code compatibility, or 50 ohm tracking generator
  • Fast delivery and favorably priced
  • SCPI programming and IVI COM driver support
  • Built-in help button

The Agilent E4403B portable spectrum analyzer provides basic spectrum analysis, with the speed and accuracy you need. As the lowest cost ESA option, these basic analyzers are ideal for cost conscious bench-top or manufacturing environments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4403B
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details