ValueTronics International, Inc. Spectrum Analyzer E4402B

Description
The E4402B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 3 GHz ± 0.4 dB overall amplitude accuracy -166 dBm sensitivity, with internal preamp, +16 dBm TOI Rugged and portable for lab grade performance in the field One-millisecond RF sweep time, 45 measurements per second RMS, peak, neg peak, quasi-peak detetors Narrow RBW and high stability frequency options included 1 Hz digital-resolution bandwidth filter and preamplifier (optional) Variable sweep (trace points) from 2 to 8192 Segmented sweep for up to 32 discontinuous spans in one sweep The Agilent E4402B`s flexible platform design enables R&D, manufacturing, and field service engineers to customize the product to meet specific testing needs and to upgrade the product with new features when required. The Agilent E4402B products' selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.
Datasheet
Description
The E4402B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 3 GHz ± 0.4 dB overall amplitude accuracy -166 dBm sensitivity, with internal preamp, +16 dBm TOI Rugged and portable for lab grade performance in the field One-millisecond RF sweep time, 45 measurements per second RMS, peak, neg peak, quasi-peak detetors Narrow RBW and high stability frequency options included 1 Hz digital-resolution bandwidth filter and preamplifier (optional) Variable sweep (trace points) from 2 to 8192 Segmented sweep for up to 32 discontinuous spans in one sweep The Agilent E4402B`s flexible platform design enables R&D, manufacturing, and field service engineers to customize the product to meet specific testing needs and to upgrade the product with new features when required. The Agilent E4402B products' selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E4402B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E4402B
Spectrum Analyzer E4402B
The E4402B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 3 GHz ± 0.4 dB overall amplitude accuracy -166 dBm sensitivity, with internal preamp, +16 dBm TOI Rugged and portable for lab grade performance in the field One-millisecond RF sweep time, 45 measurements per second RMS, peak, neg peak, quasi-peak detetors Narrow RBW and high stability frequency options included 1 Hz digital-resolution bandwidth filter and preamplifier (optional) Variable sweep (trace points) from 2 to 8192 Segmented sweep for up to 32 discontinuous spans in one sweep The Agilent E4402B`s flexible platform design enables R&D, manufacturing, and field service engineers to customize the product to meet specific testing needs and to upgrade the product with new features when required. The Agilent E4402B products' selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.

The E4402B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz to 3 GHz
  • ± 0.4 dB overall amplitude accuracy
  • -166 dBm sensitivity, with internal preamp, +16 dBm TOI
  • Rugged and portable for lab grade performance in the field
  • One-millisecond RF sweep time, 45 measurements per second
  • RMS, peak, neg peak, quasi-peak detetors
  • Narrow RBW and high stability frequency options included
  • 1 Hz digital-resolution bandwidth filter and preamplifier (optional)
  • Variable sweep (trace points) from 2 to 8192
  • Segmented sweep for up to 32 discontinuous spans in one sweep

The Agilent E4402B`s flexible platform design enables R&D, manufacturing, and field service engineers to customize the product to meet specific testing needs and to upgrade the product with new features when required. The Agilent E4402B products' selection of one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4402B
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details