ValueTronics International, Inc. Spectrum Analyzer E4401B

Description
The E4401B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 1.5 GHz Rugged and portable for lab grade performance in the field Segmented sweep for up to 32 discontinuous spans in one sweep One-millisecond RF sweep time, 50 measurements per second Rugged lab grade performance for the field ±1 dB overall amplitude accuracy Optional 1 Hz digital resolution bandwidth filter and preamplifier -166 dBm sensitivity with preamp, +13.5 dBm TOI Variable sweep (trace points) from 2 to 8192 The Agilent E4401B sets the performance standards in measurement speed, dynamic range, accuracy, and resolving power for similarly priced products. It has a flexible platform design that enables R&D, manufacturing, and field service engineers to customize the product to meet specific testing needs and to upgrade the product with new features when required. The Agilent E4401B one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.
Datasheet
Description
The E4401B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 1.5 GHz Rugged and portable for lab grade performance in the field Segmented sweep for up to 32 discontinuous spans in one sweep One-millisecond RF sweep time, 50 measurements per second Rugged lab grade performance for the field ±1 dB overall amplitude accuracy Optional 1 Hz digital resolution bandwidth filter and preamplifier -166 dBm sensitivity with preamp, +13.5 dBm TOI Variable sweep (trace points) from 2 to 8192 The Agilent E4401B sets the performance standards in measurement speed, dynamic range, accuracy, and resolving power for similarly priced products. It has a flexible platform design that enables R&D, manufacturing, and field service engineers to customize the product to meet specific testing needs and to upgrade the product with new features when required. The Agilent E4401B one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E4401B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E4401B
Spectrum Analyzer E4401B
The E4401B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 1.5 GHz Rugged and portable for lab grade performance in the field Segmented sweep for up to 32 discontinuous spans in one sweep One-millisecond RF sweep time, 50 measurements per second Rugged lab grade performance for the field ±1 dB overall amplitude accuracy Optional 1 Hz digital resolution bandwidth filter and preamplifier -166 dBm sensitivity with preamp, +13.5 dBm TOI Variable sweep (trace points) from 2 to 8192 The Agilent E4401B sets the performance standards in measurement speed, dynamic range, accuracy, and resolving power for similarly priced products. It has a flexible platform design that enables R&D, manufacturing, and field service engineers to customize the product to meet specific testing needs and to upgrade the product with new features when required. The Agilent E4401B one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.

The E4401B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 1.5 GHz
  • Rugged and portable for lab grade performance in the field
  • Segmented sweep for up to 32 discontinuous spans in one sweep
  • One-millisecond RF sweep time, 50 measurements per second
  • Rugged lab grade performance for the field
  • ±1 dB overall amplitude accuracy
  • Optional 1 Hz digital resolution bandwidth filter and preamplifier
  • -166 dBm sensitivity with preamp, +13.5 dBm TOI
  • Variable sweep (trace points) from 2 to 8192

The Agilent E4401B sets the performance standards in measurement speed, dynamic range, accuracy, and resolving power for similarly priced products. It has a flexible platform design that enables R&D, manufacturing, and field service engineers to customize the product to meet specific testing needs and to upgrade the product with new features when required. The Agilent E4401B one button measurement solutions combined with its easily navigable user interface and performance in speed allows engineers to spend less time testing and more time designing, building, and trouble shooting components and products.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4401B
Product Name Spectrum Analyzer
Frequency Range 1.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products