ValueTronics International, Inc. DC Power Supply E4356A

Description
The E4356A is a 2100 W, 80 V, 26 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-70V, 0-30A Range 2: 0-80V, 0-26A Power: 2100W Programming Accuracy at 25°C ±5°C: Voltage: 0.04% + 80 mV; + Current: 0.1% + 25 mA Ripple & Noise 20 Hz to 20 MHz: Voltage RMS: 2 mV; Peak-to-Peak: 16 mV; Current RMS: 25 mA Overvoltage Protection-OVP and current Overcurrent Protection-OCP Standard Programming Language Remote Inhibit/Discrete Fault Indicator The single output, 2000W GPIB Agilent E4356A provides dual range output, fast, low-noise outputs, analog control of output voltage and current, fan-speed control to minimize acoustic noise, and built-in measurements and advanced programmable features. To maximize the available power from this 2100 W power supply, the output automatically switches between two ranges: 0 to 70 V at up to 30 A and 0 to 80 V at up to 26 A. In either range, when operating at high voltages, maximum output power is available. The E4356A generates less than 2 mV RMS at 80 V output. This noise specification is as much as ten times lower than typical ATE power supplies in the 2000 Watt power range.
Datasheet
Description
The E4356A is a 2100 W, 80 V, 26 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-70V, 0-30A Range 2: 0-80V, 0-26A Power: 2100W Programming Accuracy at 25°C ±5°C: Voltage: 0.04% + 80 mV; + Current: 0.1% + 25 mA Ripple & Noise 20 Hz to 20 MHz: Voltage RMS: 2 mV; Peak-to-Peak: 16 mV; Current RMS: 25 mA Overvoltage Protection-OVP and current Overcurrent Protection-OCP Standard Programming Language Remote Inhibit/Discrete Fault Indicator The single output, 2000W GPIB Agilent E4356A provides dual range output, fast, low-noise outputs, analog control of output voltage and current, fan-speed control to minimize acoustic noise, and built-in measurements and advanced programmable features. To maximize the available power from this 2100 W power supply, the output automatically switches between two ranges: 0 to 70 V at up to 30 A and 0 to 80 V at up to 26 A. In either range, when operating at high voltages, maximum output power is available. The E4356A generates less than 2 mV RMS at 80 V output. This noise specification is as much as ten times lower than typical ATE power supplies in the 2000 Watt power range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E4356A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E4356A
DC Power Supply E4356A
The E4356A is a 2100 W, 80 V, 26 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-70V, 0-30A Range 2: 0-80V, 0-26A Power: 2100W Programming Accuracy at 25°C ±5°C: Voltage: 0.04% + 80 mV; + Current: 0.1% + 25 mA Ripple & Noise 20 Hz to 20 MHz: Voltage RMS: 2 mV; Peak-to-Peak: 16 mV; Current RMS: 25 mA Overvoltage Protection-OVP and current Overcurrent Protection-OCP Standard Programming Language Remote Inhibit/Discrete Fault Indicator The single output, 2000W GPIB Agilent E4356A provides dual range output, fast, low-noise outputs, analog control of output voltage and current, fan-speed control to minimize acoustic noise, and built-in measurements and advanced programmable features. To maximize the available power from this 2100 W power supply, the output automatically switches between two ranges: 0 to 70 V at up to 30 A and 0 to 80 V at up to 26 A. In either range, when operating at high voltages, maximum output power is available. The E4356A generates less than 2 mV RMS at 80 V output. This noise specification is as much as ten times lower than typical ATE power supplies in the 2000 Watt power range.

The E4356A is a 2100 W, 80 V, 26 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Range 1: 0-70V, 0-30A
  • Range 2: 0-80V, 0-26A
  • Power: 2100W
  • Programming Accuracy at 25°C ±5°C: Voltage: 0.04% + 80 mV; + Current: 0.1% + 25 mA
  • Ripple & Noise 20 Hz to 20 MHz: Voltage RMS: 2 mV; Peak-to-Peak: 16 mV; Current RMS: 25 mA
  • Overvoltage Protection-OVP and current Overcurrent Protection-OCP
  • Standard Programming Language
  • Remote Inhibit/Discrete Fault Indicator

The single output, 2000W GPIB Agilent E4356A provides dual range output, fast, low-noise outputs, analog control of output voltage and current, fan-speed control to minimize acoustic noise, and built-in measurements and advanced programmable features.

To maximize the available power from this 2100 W power supply, the output automatically switches between two ranges: 0 to 70 V at up to 30 A and 0 to 80 V at up to 26 A. In either range, when operating at high voltages, maximum output power is available.

The E4356A generates less than 2 mV RMS at 80 V output. This noise specification is as much as ten times lower than typical ATE power supplies in the 2000 Watt power range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E4356A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6956-ea-bt-20080-1000-4u-wc-32175 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details