ValueTronics International, Inc. DC Power Supply E4351B

Description
The E4351B is a 480 W, 120 V, 4 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings (Simulator and Table Modes) Max Power: 480 W Voc Max: 130 V Isc Max: 4 A Output ratings (for mixed mode) Max Power: 480 W V rated: 0-120 V I rated: 0-4 A Programming Accuracy at 25°C ±5°C Voltage (Fixed Mode): 0.075% + 20 mV Current (Simulator and Fixed Mode): 0.2% + 10 mA The Agilent E4351B one-box Solar Array Simulator (SAS) is a DC power source that simulates the output of a solar array. The E4351A is primary a current source with very low output capacitance and is capable of simulating the I-V curve of different arrays under different conditions (i.e., temperature, age, etc.). The I-V curve is programmable over the IEEE-488-2 bus and is conveniently generated within the SAS. Up to 60 volatile/non-volatil e tables can be pre-programmed.
Datasheet
Description
The E4351B is a 480 W, 120 V, 4 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings (Simulator and Table Modes) Max Power: 480 W Voc Max: 130 V Isc Max: 4 A Output ratings (for mixed mode) Max Power: 480 W V rated: 0-120 V I rated: 0-4 A Programming Accuracy at 25°C ±5°C Voltage (Fixed Mode): 0.075% + 20 mV Current (Simulator and Fixed Mode): 0.2% + 10 mA The Agilent E4351B one-box Solar Array Simulator (SAS) is a DC power source that simulates the output of a solar array. The E4351A is primary a current source with very low output capacitance and is capable of simulating the I-V curve of different arrays under different conditions (i.e., temperature, age, etc.). The I-V curve is programmable over the IEEE-488-2 bus and is conveniently generated within the SAS. Up to 60 volatile/non-volatil e tables can be pre-programmed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E4351B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E4351B
DC Power Supply E4351B
The E4351B is a 480 W, 120 V, 4 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings (Simulator and Table Modes) Max Power: 480 W Voc Max: 130 V Isc Max: 4 A Output ratings (for mixed mode) Max Power: 480 W V rated: 0-120 V I rated: 0-4 A Programming Accuracy at 25°C ±5°C Voltage (Fixed Mode): 0.075% + 20 mV Current (Simulator and Fixed Mode): 0.2% + 10 mA The Agilent E4351B one-box Solar Array Simulator (SAS) is a DC power source that simulates the output of a solar array. The E4351A is primary a current source with very low output capacitance and is capable of simulating the I-V curve of different arrays under different conditions (i.e., temperature, age, etc.). The I-V curve is programmable over the IEEE-488-2 bus and is conveniently generated within the SAS. Up to 60 volatile/non-volatil e tables can be pre-programmed.

The E4351B is a 480 W, 120 V, 4 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

Output ratings (Simulator and Table Modes)

  • Max Power: 480 W
  • Voc Max: 130 V
  • Isc Max: 4 A

Output ratings (for mixed mode)

  • Max Power: 480 W
  • V rated: 0-120 V
  • I rated: 0-4 A

Programming Accuracy at 25°C ±5°C

  • Voltage (Fixed Mode): 0.075% + 20 mV
  • Current (Simulator and Fixed Mode): 0.2% + 10 mA

The Agilent E4351B one-box Solar Array Simulator (SAS) is a DC power source that simulates the output of a solar array. The E4351A is primary a current source with very low output capacitance and is capable of simulating the I-V curve of different arrays under different conditions (i.e., temperature, age, etc.). The I-V curve is programmable over the IEEE-488-2 bus and is conveniently generated within the SAS. Up to 60 volatile/non-volatile tables can be pre-programmed.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E4351B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227746 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details