ValueTronics International, Inc. DC Power Supply E4350A

Description
The E4350A is a 450 W, 60 V, 8 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Power: 450 W Output Range: 0 to 60 V Output Current: 0 to 8 A Voltage Programming Accuracy: 0.06% + 0.07% of rated voltage Current Programming Accuracy: 0.15% + 0.15% of rated current Voltage Ripple and Noise: 0.035 uV Current Ripple and Noise: 0.2 mA The Agilent E4350A one-box Solar Array Simulator (SAS) is a DC power source that simulates the output of a solar array. The E4351A is primary a current source with very low output capacitance and is capable of simulating the I-V curve of different arrays under different conditions (i.e., temperature, age, etc.). The I-V curve is programmable over the IEEE-488-2 bus and is conveniently generated within the SAS.
Description
The E4350A is a 450 W, 60 V, 8 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Power: 450 W Output Range: 0 to 60 V Output Current: 0 to 8 A Voltage Programming Accuracy: 0.06% + 0.07% of rated voltage Current Programming Accuracy: 0.15% + 0.15% of rated current Voltage Ripple and Noise: 0.035 uV Current Ripple and Noise: 0.2 mA The Agilent E4350A one-box Solar Array Simulator (SAS) is a DC power source that simulates the output of a solar array. The E4351A is primary a current source with very low output capacitance and is capable of simulating the I-V curve of different arrays under different conditions (i.e., temperature, age, etc.). The I-V curve is programmable over the IEEE-488-2 bus and is conveniently generated within the SAS.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E4350A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E4350A
DC Power Supply E4350A
The E4350A is a 450 W, 60 V, 8 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Power: 450 W Output Range: 0 to 60 V Output Current: 0 to 8 A Voltage Programming Accuracy: 0.06% + 0.07% of rated voltage Current Programming Accuracy: 0.15% + 0.15% of rated current Voltage Ripple and Noise: 0.035 uV Current Ripple and Noise: 0.2 mA The Agilent E4350A one-box Solar Array Simulator (SAS) is a DC power source that simulates the output of a solar array. The E4351A is primary a current source with very low output capacitance and is capable of simulating the I-V curve of different arrays under different conditions (i.e., temperature, age, etc.). The I-V curve is programmable over the IEEE-488-2 bus and is conveniently generated within the SAS.

The E4350A is a 450 W, 60 V, 8 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Power: 450 W
  • Output Range: 0 to 60 V
  • Output Current: 0 to 8 A
  • Voltage Programming Accuracy: 0.06% + 0.07% of rated voltage
  • Current Programming Accuracy: 0.15% + 0.15% of rated current
  • Voltage Ripple and Noise: 0.035 uV
  • Current Ripple and Noise: 0.2 mA

The Agilent E4350A one-box Solar Array Simulator (SAS) is a DC power source that simulates the output of a solar array. The E4351A is primary a current source with very low output capacitance and is capable of simulating the I-V curve of different arrays under different conditions (i.e., temperature, age, etc.). The I-V curve is programmable over the IEEE-488-2 bus and is conveniently generated within the SAS.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E4350A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details