ValueTronics International, Inc. DC Power Supply E3643A

Description
The E3643A is a 50 W, 60 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-35V, 1.4A Range 2: 0-60V, 0.8A 50 W single output, dual range Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3643A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. Agilent E3643A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires. The Agilent E3643A employs a cooling fan with automatic speed control for reduced acoustic noise.
Datasheet
Description
The E3643A is a 50 W, 60 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-35V, 1.4A Range 2: 0-60V, 0.8A 50 W single output, dual range Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3643A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. Agilent E3643A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires. The Agilent E3643A employs a cooling fan with automatic speed control for reduced acoustic noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3643A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3643A
DC Power Supply E3643A
The E3643A is a 50 W, 60 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-35V, 1.4A Range 2: 0-60V, 0.8A 50 W single output, dual range Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3643A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. Agilent E3643A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires. The Agilent E3643A employs a cooling fan with automatic speed control for reduced acoustic noise.

The E3643A is a 50 W, 60 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Range 1: 0-35V, 1.4A
  • Range 2: 0-60V, 0.8A
  • 50 W single output, dual range
  • Built-in GPIB and RS-232
  • SCPI compatible
  • Over-voltage protection and remote sensing
  • Low noise and excellent regulation
  • Front and rear output terminals

The Agilent E3643A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability.

Agilent E3643A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires.

The Agilent E3643A employs a cooling fan with automatic speed control for reduced acoustic noise.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3643A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details