ValueTronics International, Inc. DC Power Supply E3640A

Description
The E3640A is a 30 W, 20 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-8V/3A Range 2: 0-20V/1.5A 30 W single output, dual range Save and recall functions Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3640A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. The Agilent E3640A power supply gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which can be easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors caused by voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires.
Datasheet
Description
The E3640A is a 30 W, 20 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-8V/3A Range 2: 0-20V/1.5A 30 W single output, dual range Save and recall functions Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3640A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. The Agilent E3640A power supply gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which can be easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors caused by voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3640A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3640A
DC Power Supply E3640A
The E3640A is a 30 W, 20 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-8V/3A Range 2: 0-20V/1.5A 30 W single output, dual range Save and recall functions Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3640A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. The Agilent E3640A power supply gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which can be easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors caused by voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires.

The E3640A is a 30 W, 20 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Range 1: 0-8V/3A
  • Range 2: 0-20V/1.5A
  • 30 W single output, dual range
  • Save and recall functions
  • Built-in GPIB and RS-232
  • SCPI compatible
  • Over-voltage protection and remote sensing
  • Low noise and excellent regulation
  • Front and rear output terminals

The Agilent E3640A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability.

The Agilent E3640A power supply gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which can be easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors caused by voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3640A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1242194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details