ValueTronics International, Inc. DC Power Supply E3633A

Description
The E3633A is a 200 W, 20 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-8V, 20A Range 2: 0-20V, 10A Power: 200W Regulation: 0.01% Metered Programmable Low noise and excellent regualtion Front and Rear output terminals Remote Sense, OVP and OCP SCPI compatible GPIB and RS-232 standard The Agilent E3633A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3633A is designed to meet the most demanding applications in R&D design verifications, production testing, and QA verifications with traditional quality and reliability you can count on. The single output E3633A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads. The E3633A offers front and rear output terminals.
Datasheet
Description
The E3633A is a 200 W, 20 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-8V, 20A Range 2: 0-20V, 10A Power: 200W Regulation: 0.01% Metered Programmable Low noise and excellent regualtion Front and Rear output terminals Remote Sense, OVP and OCP SCPI compatible GPIB and RS-232 standard The Agilent E3633A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3633A is designed to meet the most demanding applications in R&D design verifications, production testing, and QA verifications with traditional quality and reliability you can count on. The single output E3633A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads. The E3633A offers front and rear output terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3633A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3633A
DC Power Supply E3633A
The E3633A is a 200 W, 20 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-8V, 20A Range 2: 0-20V, 10A Power: 200W Regulation: 0.01% Metered Programmable Low noise and excellent regualtion Front and Rear output terminals Remote Sense, OVP and OCP SCPI compatible GPIB and RS-232 standard The Agilent E3633A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3633A is designed to meet the most demanding applications in R&D design verifications, production testing, and QA verifications with traditional quality and reliability you can count on. The single output E3633A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads. The E3633A offers front and rear output terminals.

The E3633A is a 200 W, 20 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Range 1: 0-8V, 20A
  • Range 2: 0-20V, 10A
  • Power: 200W
  • Regulation: 0.01%
  • Metered
  • Programmable
  • Low noise and excellent regualtion
  • Front and Rear output terminals
  • Remote Sense, OVP and OCP
  • SCPI compatible
  • GPIB and RS-232 standard

The Agilent E3633A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3633A is designed to meet the most demanding applications in R&D design verifications, production testing, and QA verifications with traditional quality and reliability you can count on.

The single output E3633A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads. The E3633A offers front and rear output terminals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3633A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1388-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details