ValueTronics International, Inc. DC Power Supply E3632A

Description
The E3632A is a 120 W, 30 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-15V, 7A Range 2: 0-30V, 4A 120W single output dual range Low noise and excellent regulation Front and Rear output terminals GPIB/RS-232 standard Remote sense, OVP and OCP SCPI compatible The Agilent E3632A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3632A is designed to meet the most demanding applications in R&D design verifications, productiontesting, and QA verifications with traditional quality and reliability you can count on. The single output E3632A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads.
Datasheet
Description
The E3632A is a 120 W, 30 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-15V, 7A Range 2: 0-30V, 4A 120W single output dual range Low noise and excellent regulation Front and Rear output terminals GPIB/RS-232 standard Remote sense, OVP and OCP SCPI compatible The Agilent E3632A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3632A is designed to meet the most demanding applications in R&D design verifications, productiontesting, and QA verifications with traditional quality and reliability you can count on. The single output E3632A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3632A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3632A
DC Power Supply E3632A
The E3632A is a 120 W, 30 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-15V, 7A Range 2: 0-30V, 4A 120W single output dual range Low noise and excellent regulation Front and Rear output terminals GPIB/RS-232 standard Remote sense, OVP and OCP SCPI compatible The Agilent E3632A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3632A is designed to meet the most demanding applications in R&D design verifications, productiontesting, and QA verifications with traditional quality and reliability you can count on. The single output E3632A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads.

The E3632A is a 120 W, 30 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Range 1: 0-15V, 7A
  • Range 2: 0-30V, 4A
  • 120W single output dual range
  • Low noise and excellent regulation
  • Front and Rear output terminals
  • GPIB/RS-232 standard
  • Remote sense, OVP and OCP
  • SCPI compatible

The Agilent E3632A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3632A is designed to meet the most demanding applications in R&D design verifications, productiontesting, and QA verifications with traditional quality and reliability you can count on.

The single output E3632A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3632A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type US, EU, UK
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details