ValueTronics International, Inc. DC Power Supply E3631A

Description
The E3631A is an 80 W, 25 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Current MSRP from Keysight is $1473. Additional Features: Output 3: 0 to -25 V, 0 to 1 A Output 2: 0 to +25 V, 0 to 1 A Output 1: 0 to 6 V, 0 to 5 A Isolated 6V output Power: 80W Low noise and excellent regulation High accuracy and resolution GPIB/RS-232 standard SCPI compatible The triple output, 80W, E3631A provides a small, compact size for bench use, low output ripple and noise, built-in measurements and basic programmable features with GPIB and RS232 interface. The 6V output is electrically isolated from the ± 25 V supply to minimize any interference between circuits under tests. The ± 25 V outputs can be set to track each other. This clean and reliable supply is designed for general purpose applications; and combines convenient benchtop capabilities with flexible system features in a compact, multi-output package.
Datasheet
Description
The E3631A is an 80 W, 25 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Current MSRP from Keysight is $1473. Additional Features: Output 3: 0 to -25 V, 0 to 1 A Output 2: 0 to +25 V, 0 to 1 A Output 1: 0 to 6 V, 0 to 5 A Isolated 6V output Power: 80W Low noise and excellent regulation High accuracy and resolution GPIB/RS-232 standard SCPI compatible The triple output, 80W, E3631A provides a small, compact size for bench use, low output ripple and noise, built-in measurements and basic programmable features with GPIB and RS232 interface. The 6V output is electrically isolated from the ± 25 V supply to minimize any interference between circuits under tests. The ± 25 V outputs can be set to track each other. This clean and reliable supply is designed for general purpose applications; and combines convenient benchtop capabilities with flexible system features in a compact, multi-output package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3631A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3631A
DC Power Supply E3631A
The E3631A is an 80 W, 25 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Current MSRP from Keysight is $1473. Additional Features: Output 3: 0 to -25 V, 0 to 1 A Output 2: 0 to +25 V, 0 to 1 A Output 1: 0 to 6 V, 0 to 5 A Isolated 6V output Power: 80W Low noise and excellent regulation High accuracy and resolution GPIB/RS-232 standard SCPI compatible The triple output, 80W, E3631A provides a small, compact size for bench use, low output ripple and noise, built-in measurements and basic programmable features with GPIB and RS232 interface. The 6V output is electrically isolated from the ± 25 V supply to minimize any interference between circuits under tests. The ± 25 V outputs can be set to track each other. This clean and reliable supply is designed for general purpose applications; and combines convenient benchtop capabilities with flexible system features in a compact, multi-output package.

The E3631A is an 80 W, 25 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Current MSRP from Keysight is $1473.

Additional Features:

  • Output 3: 0 to -25 V, 0 to 1 A
  • Output 2: 0 to +25 V, 0 to 1 A
  • Output 1: 0 to 6 V, 0 to 5 A
  • Isolated 6V output
  • Power: 80W
  • Low noise and excellent regulation
  • High accuracy and resolution
  • GPIB/RS-232 standard
  • SCPI compatible

The triple output, 80W, E3631A provides a small, compact size for bench use, low output ripple and noise, built-in measurements and basic programmable features with GPIB and RS232 interface. The 6V output is electrically isolated from the ± 25 V supply to minimize any interference between circuits under tests. The ± 25 V outputs can be set to track each other.

This clean and reliable supply is designed for general purpose applications; and combines convenient benchtop capabilities with flexible system features in a compact, multi-output package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3631A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS100MB-24/G2 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details