ValueTronics International, Inc. DC Power Supply E3617A

Description
The E3617A is a 60 W, 60 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A 60W Single output 10 turn voltage and current adjust potentiometers Auto-parallel, Auto-series and Auto-tracking operation Front and rear output terminals Constant voltage (CV) and Constant current (CC) modes Overvoltage protection, remote analog programming and remote sensing The Agilent HP E3617A is great when you need a hefty power supply for your bench with clean, stable power. The flexible E3617A 60-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT. You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.
Datasheet
Description
The E3617A is a 60 W, 60 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A 60W Single output 10 turn voltage and current adjust potentiometers Auto-parallel, Auto-series and Auto-tracking operation Front and rear output terminals Constant voltage (CV) and Constant current (CC) modes Overvoltage protection, remote analog programming and remote sensing The Agilent HP E3617A is great when you need a hefty power supply for your bench with clean, stable power. The flexible E3617A 60-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT. You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3617A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3617A
DC Power Supply E3617A
The E3617A is a 60 W, 60 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A 60W Single output 10 turn voltage and current adjust potentiometers Auto-parallel, Auto-series and Auto-tracking operation Front and rear output terminals Constant voltage (CV) and Constant current (CC) modes Overvoltage protection, remote analog programming and remote sensing The Agilent HP E3617A is great when you need a hefty power supply for your bench with clean, stable power. The flexible E3617A 60-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT. You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.

The E3617A is a 60 W, 60 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-1A
  • 60W Single output
  • 10 turn voltage and current adjust potentiometers
  • Auto-parallel, Auto-series and Auto-tracking operation
  • Front and rear output terminals
  • Constant voltage (CV) and Constant current (CC) modes
  • Overvoltage protection, remote analog programming and remote sensing

The Agilent HP E3617A is great when you need a hefty power supply for your bench with clean, stable power. The flexible E3617A 60-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT.

You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3617A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details