ValueTronics International, Inc. DC Power Supply E3615A

Description
The E3615A is a 60 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3A 60W Single output Constant voltage (CV) and Constant current (CC) modes Front and rear output terminals Auto-parallel, Auto-series and Auto-tracking operation 10 turn voltage and current adjust potentiometers Overvoltage protection, remote analog programming, and remote sensing The flexible E3615A 60-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT. You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.
Datasheet
Description
The E3615A is a 60 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3A 60W Single output Constant voltage (CV) and Constant current (CC) modes Front and rear output terminals Auto-parallel, Auto-series and Auto-tracking operation 10 turn voltage and current adjust potentiometers Overvoltage protection, remote analog programming, and remote sensing The flexible E3615A 60-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT. You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3615A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3615A
DC Power Supply E3615A
The E3615A is a 60 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3A 60W Single output Constant voltage (CV) and Constant current (CC) modes Front and rear output terminals Auto-parallel, Auto-series and Auto-tracking operation 10 turn voltage and current adjust potentiometers Overvoltage protection, remote analog programming, and remote sensing The flexible E3615A 60-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT. You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.

The E3615A is a 60 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-3A
  • 60W Single output
  • Constant voltage (CV) and Constant current (CC) modes
  • Front and rear output terminals
  • Auto-parallel, Auto-series and Auto-tracking operation
  • 10 turn voltage and current adjust potentiometers
  • Overvoltage protection, remote analog programming, and remote sensing

The flexible E3615A 60-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT.

You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3615A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supplies, Asterion DC Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 40.0 to ? volts
DC Output Power 1700 to 10000 watts
View Details