ValueTronics International, Inc. DC Power Supply E3614A

Description
The E3614A is a 48 W, 8 V, 6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-6A 48W Single Output Constant voltage (CV) and Constant current (CC) modes Front and rear output terminals Auto-parallel, Auto-series and Auto-tracking operation 10-turn voltage and current adjust potentiometers Digital voltage and current meters Overvoltage protection, remote analog programming, and remote sensing Low noise and excellent regulation The Agilent E3614A 48-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT. You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.
Datasheet
Description
The E3614A is a 48 W, 8 V, 6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-6A 48W Single Output Constant voltage (CV) and Constant current (CC) modes Front and rear output terminals Auto-parallel, Auto-series and Auto-tracking operation 10-turn voltage and current adjust potentiometers Digital voltage and current meters Overvoltage protection, remote analog programming, and remote sensing Low noise and excellent regulation The Agilent E3614A 48-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT. You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3614A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3614A
DC Power Supply E3614A
The E3614A is a 48 W, 8 V, 6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-6A 48W Single Output Constant voltage (CV) and Constant current (CC) modes Front and rear output terminals Auto-parallel, Auto-series and Auto-tracking operation 10-turn voltage and current adjust potentiometers Digital voltage and current meters Overvoltage protection, remote analog programming, and remote sensing Low noise and excellent regulation The Agilent E3614A 48-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT. You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.

The E3614A is a 48 W, 8 V, 6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-8V
  • Current: 0-6A
  • 48W Single Output
  • Constant voltage (CV) and Constant current (CC) modes
  • Front and rear output terminals
  • Auto-parallel, Auto-series and Auto-tracking operation
  • 10-turn voltage and current adjust potentiometers
  • Digital voltage and current meters
  • Overvoltage protection, remote analog programming, and remote sensing
  • Low noise and excellent regulation

The Agilent E3614A 48-watt, single-range power supplies can be used as either voltage or current sources. When output terminal voltage increases to a preset shut-down level, an overvoltage protection circuit disables the output to protect the device under test (DUT) from damage. The overvoltage protection feature is easily monitored and adjusted from the front panel. Using remote sensing capability, these instruments automatically compensate for voltage drop in the load leads, so you get accurate voltage at the DUT.

You can combine multiple units in auto-parallel, auto-series and auto tracking configurations for greater output voltage or current capacity. Front and rear output terminals allow flexible configuration. Output voltage and current can be controlled with external 0- to10-volt analog voltage or variable resistance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3614A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS60M-5/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers