ValueTronics International, Inc. DC Power Supply E3612A

Description
The E3612A is a 30 W, 120 V, 0.25 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Single output with dual range Range 1: 0-60V, 0-0.5A Range 2: 0-120V, 0-0.25A Power: 30 W Ripple & Noise from 20 Hz to 20 MHz Voltage RMS: 200 µV Peak-to-Peak: 2 mV Load & Line Regulation: 0.01% + 2 mV Meter Resolution: Voltage: 10 mV; Current: 10 mA Constant voltage (CV) and Constant Current (CC) modes Digital voltage and current meters Low noise and excellent regulation 10 turn voltage and current adjust potentiometers The Agilent E3612A 30W single-output power supplies feature separate digital-panel meters for monitoring voltage and current simultaneously, giving you precise reading and control capability. It also features 10-turn potentiometers for accurate adjustment of voltage and current output settings. These popular 30-watt bench supplies are designed for general laboratory use. The constant-voltage, constant-current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For higher output voltages, supplies can be connected in series. The Agilent HP E3600-series of low-cost benchtop power supplies give you the performance of system power supplies without the high price. All Agilent E3600 family members give you clean power with dependable regulation and fast transient response.
Datasheet
Description
The E3612A is a 30 W, 120 V, 0.25 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Single output with dual range Range 1: 0-60V, 0-0.5A Range 2: 0-120V, 0-0.25A Power: 30 W Ripple & Noise from 20 Hz to 20 MHz Voltage RMS: 200 µV Peak-to-Peak: 2 mV Load & Line Regulation: 0.01% + 2 mV Meter Resolution: Voltage: 10 mV; Current: 10 mA Constant voltage (CV) and Constant Current (CC) modes Digital voltage and current meters Low noise and excellent regulation 10 turn voltage and current adjust potentiometers The Agilent E3612A 30W single-output power supplies feature separate digital-panel meters for monitoring voltage and current simultaneously, giving you precise reading and control capability. It also features 10-turn potentiometers for accurate adjustment of voltage and current output settings. These popular 30-watt bench supplies are designed for general laboratory use. The constant-voltage, constant-current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For higher output voltages, supplies can be connected in series. The Agilent HP E3600-series of low-cost benchtop power supplies give you the performance of system power supplies without the high price. All Agilent E3600 family members give you clean power with dependable regulation and fast transient response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3612A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3612A
DC Power Supply E3612A
The E3612A is a 30 W, 120 V, 0.25 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Single output with dual range Range 1: 0-60V, 0-0.5A Range 2: 0-120V, 0-0.25A Power: 30 W Ripple & Noise from 20 Hz to 20 MHz Voltage RMS: 200 µV Peak-to-Peak: 2 mV Load & Line Regulation: 0.01% + 2 mV Meter Resolution: Voltage: 10 mV; Current: 10 mA Constant voltage (CV) and Constant Current (CC) modes Digital voltage and current meters Low noise and excellent regulation 10 turn voltage and current adjust potentiometers The Agilent E3612A 30W single-output power supplies feature separate digital-panel meters for monitoring voltage and current simultaneously, giving you precise reading and control capability. It also features 10-turn potentiometers for accurate adjustment of voltage and current output settings. These popular 30-watt bench supplies are designed for general laboratory use. The constant-voltage, constant-current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For higher output voltages, supplies can be connected in series. The Agilent HP E3600-series of low-cost benchtop power supplies give you the performance of system power supplies without the high price. All Agilent E3600 family members give you clean power with dependable regulation and fast transient response.

The E3612A is a 30 W, 120 V, 0.25 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Single output with dual range
  • Range 1: 0-60V, 0-0.5A
  • Range 2: 0-120V, 0-0.25A
  • Power: 30 W
  • Ripple & Noise from 20 Hz to 20 MHz
  • Voltage RMS: 200 µV
  • Peak-to-Peak: 2 mV
  • Load & Line Regulation: 0.01% + 2 mV
  • Meter Resolution: Voltage: 10 mV; Current: 10 mA
  • Constant voltage (CV) and Constant Current (CC) modes
  • Digital voltage and current meters
  • Low noise and excellent regulation
  • 10 turn voltage and current adjust potentiometers

The Agilent E3612A 30W single-output power supplies feature separate digital-panel meters for monitoring voltage and current simultaneously, giving you precise reading and control capability. It also features 10-turn potentiometers for accurate adjustment of voltage and current output settings. These popular 30-watt bench supplies are designed for general laboratory use. The constant-voltage, constant-current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For higher output voltages, supplies can be connected in series. The Agilent HP E3600-series of low-cost benchtop power supplies give you the performance of system power supplies without the high price. All Agilent E3600 family members give you clean power with dependable regulation and fast transient response.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3612A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details