ValueTronics International, Inc. DC Power Supply E3611A

Description
The E3611A is a 30 W, 35 V, 0.85A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Single output with dual range Range 1: 0-20V, 0-1.5 A Range 2: 0-35V, 0-0.85 A Power: 30 W Single output; Dual range Ripple & Noise from 20 Hz to 20 MHz: Voltage RMS: 200 µV; Peak-to-Peak: 2 mV Load & Line Regulation: 0.01% + 2 mV Meter Resolution: Voltage: 100 mV; Current: 10 mA Constant voltage (CV) and constant current (CC) modes Digital voltage and current meters Low noise and excellent regulation 10 turn voltage and current adjust potentiometers The Agilent HP E3611A 30W single-output power supplies feature separate digital-panel meters for monitoring voltage and current simultaneously, giving you precise reading and control capability. It also features 10-turn potentiometers for accurate adjustment of voltage and current output settings. These popular 30-watt bench supplies are designed for general laboratory use. The constant-voltage, constant-current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For higher output voltages, supplies can be connected in series. The Agilent HP E3600-series of low-cost benchtop power supplies give you the performance of system power supplies without the high price. All Agilent HPE3600 family members give you clean power with dependable regulation and fast transient response.
Datasheet
Description
The E3611A is a 30 W, 35 V, 0.85A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Single output with dual range Range 1: 0-20V, 0-1.5 A Range 2: 0-35V, 0-0.85 A Power: 30 W Single output; Dual range Ripple & Noise from 20 Hz to 20 MHz: Voltage RMS: 200 µV; Peak-to-Peak: 2 mV Load & Line Regulation: 0.01% + 2 mV Meter Resolution: Voltage: 100 mV; Current: 10 mA Constant voltage (CV) and constant current (CC) modes Digital voltage and current meters Low noise and excellent regulation 10 turn voltage and current adjust potentiometers The Agilent HP E3611A 30W single-output power supplies feature separate digital-panel meters for monitoring voltage and current simultaneously, giving you precise reading and control capability. It also features 10-turn potentiometers for accurate adjustment of voltage and current output settings. These popular 30-watt bench supplies are designed for general laboratory use. The constant-voltage, constant-current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For higher output voltages, supplies can be connected in series. The Agilent HP E3600-series of low-cost benchtop power supplies give you the performance of system power supplies without the high price. All Agilent HPE3600 family members give you clean power with dependable regulation and fast transient response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3611A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3611A
DC Power Supply E3611A
The E3611A is a 30 W, 35 V, 0.85A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Single output with dual range Range 1: 0-20V, 0-1.5 A Range 2: 0-35V, 0-0.85 A Power: 30 W Single output; Dual range Ripple & Noise from 20 Hz to 20 MHz: Voltage RMS: 200 µV; Peak-to-Peak: 2 mV Load & Line Regulation: 0.01% + 2 mV Meter Resolution: Voltage: 100 mV; Current: 10 mA Constant voltage (CV) and constant current (CC) modes Digital voltage and current meters Low noise and excellent regulation 10 turn voltage and current adjust potentiometers The Agilent HP E3611A 30W single-output power supplies feature separate digital-panel meters for monitoring voltage and current simultaneously, giving you precise reading and control capability. It also features 10-turn potentiometers for accurate adjustment of voltage and current output settings. These popular 30-watt bench supplies are designed for general laboratory use. The constant-voltage, constant-current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For higher output voltages, supplies can be connected in series. The Agilent HP E3600-series of low-cost benchtop power supplies give you the performance of system power supplies without the high price. All Agilent HPE3600 family members give you clean power with dependable regulation and fast transient response.

The E3611A is a 30 W, 35 V, 0.85A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Single output with dual range
  • Range 1: 0-20V, 0-1.5 A
  • Range 2: 0-35V, 0-0.85 A
  • Power: 30 W
  • Single output; Dual range
  • Ripple & Noise from 20 Hz to 20 MHz: Voltage RMS: 200 µV; Peak-to-Peak: 2 mV
  • Load & Line Regulation: 0.01% + 2 mV
  • Meter Resolution: Voltage: 100 mV; Current: 10 mA
  • Constant voltage (CV) and constant current (CC) modes
  • Digital voltage and current meters
  • Low noise and excellent regulation
  • 10 turn voltage and current adjust potentiometers

The Agilent HP E3611A 30W single-output power supplies feature separate digital-panel meters for monitoring voltage and current simultaneously, giving you precise reading and control capability. It also features 10-turn potentiometers for accurate adjustment of voltage and current output settings. These popular 30-watt bench supplies are designed for general laboratory use. The constant-voltage, constant-current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For higher output voltages, supplies can be connected in series. The Agilent HP E3600-series of low-cost benchtop power supplies give you the performance of system power supplies without the high price. All Agilent HPE3600 family members give you clean power with dependable regulation and fast transient response.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3611A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Plug-in - Linear Power Supplies User-Selectable Isolated Outputs from 3.3v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 114084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
Number of Outputs 3 #
View Details