ValueTronics International, Inc. Communication Analyzer E1852A

Description
The E1852A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency Range: 2402 MHz-2480 MHz A low-cost, stand-alone solution Prove the performance of Bluetooth devices Establish a link using standard Bluetooth protocol Maximize throughput in manufacturing environments PC-based user interface Qualified by the Bluetooth SIG as a Bluetooth development tool The Agilent E1852A Bluetooth Test Set has the features needed to verify the functionality and performance of your Bluetooth devices, with the ability to control the device under test through it's RF interface.
Datasheet
Description
The E1852A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency Range: 2402 MHz-2480 MHz A low-cost, stand-alone solution Prove the performance of Bluetooth devices Establish a link using standard Bluetooth protocol Maximize throughput in manufacturing environments PC-based user interface Qualified by the Bluetooth SIG as a Bluetooth development tool The Agilent E1852A Bluetooth Test Set has the features needed to verify the functionality and performance of your Bluetooth devices, with the ability to control the device under test through it's RF interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - E1852A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
E1852A
Communication Analyzer E1852A
The E1852A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency Range: 2402 MHz-2480 MHz A low-cost, stand-alone solution Prove the performance of Bluetooth devices Establish a link using standard Bluetooth protocol Maximize throughput in manufacturing environments PC-based user interface Qualified by the Bluetooth SIG as a Bluetooth development tool The Agilent E1852A Bluetooth Test Set has the features needed to verify the functionality and performance of your Bluetooth devices, with the ability to control the device under test through it's RF interface.

The E1852A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Frequency Range: 2402 MHz-2480 MHz
  • A low-cost, stand-alone solution
  • Prove the performance of Bluetooth devices
  • Establish a link using standard Bluetooth protocol
  • Maximize throughput in manufacturing environments
  • PC-based user interface
  • Qualified by the Bluetooth SIG as a Bluetooth development tool

The Agilent E1852A Bluetooth Test Set has the features needed to verify the functionality and performance of your Bluetooth devices, with the ability to control the device under test through it's RF interface.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E1852A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details