ValueTronics International, Inc. Analyzer E1740A

Description
The E1740A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: C-size, message-based, SCPI compatible card lets you configure your own measurement system or integrate the analyzer functionality with other existing equipment. Easy measurement setup because input parameters and signal conditioning for the measurement channels can be selected to meet your needs. Extensive arming capabilities let you specify exactly when measurements are acquired. The Keysight Agilent HP E1740A provides a 2-slot VXI card solution for high-performance measurement. The Keysight Agilent HP E1740A's ability to capture high-resolution timing measurements makes it suitable for jitter characterization, telecommunications, digital design, data storage, radar/surveillance, VCO/PLL, clock distribution, and high-speed mechanical applications. The Keysight Agilent HP E1740A is the heart of the Keysight Agilent HP E1725C VXI system and is available with software packages that tailor the instrument for specific applications. Products are designed for data storage device analysis, network synchronization measurements, clock jitter and SONET/SDH jitter analysis.
Description
The E1740A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: C-size, message-based, SCPI compatible card lets you configure your own measurement system or integrate the analyzer functionality with other existing equipment. Easy measurement setup because input parameters and signal conditioning for the measurement channels can be selected to meet your needs. Extensive arming capabilities let you specify exactly when measurements are acquired. The Keysight Agilent HP E1740A provides a 2-slot VXI card solution for high-performance measurement. The Keysight Agilent HP E1740A's ability to capture high-resolution timing measurements makes it suitable for jitter characterization, telecommunications, digital design, data storage, radar/surveillance, VCO/PLL, clock distribution, and high-speed mechanical applications. The Keysight Agilent HP E1740A is the heart of the Keysight Agilent HP E1725C VXI system and is available with software packages that tailor the instrument for specific applications. Products are designed for data storage device analysis, network synchronization measurements, clock jitter and SONET/SDH jitter analysis.

Suppliers

Company
Product
Description
Supplier Links
Analyzer E1740A
The E1740A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: C-size, message-based, SCPI compatible card lets you configure your own measurement system or integrate the analyzer functionality with other existing equipment. Easy measurement setup because input parameters and signal conditioning for the measurement channels can be selected to meet your needs. Extensive arming capabilities let you specify exactly when measurements are acquired. The Keysight Agilent HP E1740A provides a 2-slot VXI card solution for high-performance measurement. The Keysight Agilent HP E1740A's ability to capture high-resolution timing measurements makes it suitable for jitter characterization, telecommunications, digital design, data storage, radar/surveillance, VCO/PLL, clock distribution, and high-speed mechanical applications. The Keysight Agilent HP E1740A is the heart of the Keysight Agilent HP E1725C VXI system and is available with software packages that tailor the instrument for specific applications. Products are designed for data storage device analysis, network synchronization measurements, clock jitter and SONET/SDH jitter analysis.

The E1740A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • C-size, message-based, SCPI compatible card lets you configure your own measurement system or integrate the analyzer functionality with other existing equipment.
  • Easy measurement setup because input parameters and signal conditioning for the measurement channels can be selected to meet your needs.
  • Extensive arming capabilities let you specify exactly when measurements are acquired.

The Keysight Agilent HP E1740A provides a 2-slot VXI card solution for high-performance measurement. The Keysight Agilent HP E1740A's ability to capture high-resolution timing measurements makes it suitable for jitter characterization, telecommunications, digital design, data storage, radar/surveillance, VCO/PLL, clock distribution, and high-speed mechanical applications. The Keysight Agilent HP E1740A is the heart of the Keysight Agilent HP E1725C VXI system and is available with software packages that tailor the instrument for specific applications. Products are designed for data storage device analysis, network synchronization measurements, clock jitter and SONET/SDH jitter analysis.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E1740A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details