The E1465A is a switch card from Agilent.
Additional Features:
1-Slot, C-size, register based
16 x 16 two-wire switching matrix
Rows and columns expand to make larger matrixes
1 A, 200 V signal switching
Downloadable channel lists into onboard memory
Includes QUIC easy-to-use terminal blocks
The Agilent E1465A Relay Matrix Switch is a C-size, 1-slot, register-based VXI module. This 16 x 16 matrix switches each crosspoint both high and low. The Agilent E1465A features easy expansion to larger matrixes via a chaining cable that allows you to interconnect rows and columns on different modules. A full Agilent E1401B 13-slot mainframe can have up to 3072 two-wire crosspoints.
The Agilent E1465A module provides the best cost-per-crosspoint for large matrix applications. It shares the same switch card with the Agilent E1466A and Agilent E1467A; each product's unique terminal block determines the matrix configuration. Therefore, you can change matrix topology simply by plugging in the various terminal blocks. The terminal blocks can be obtained separately. Creating a matrix as large as 32 x 32 requires four matrix modules and interconnected rows and columns on the terminal blocks. All the Agilent E1465/66/67A matrix modules offer similar densities, with different row/column sizes and identical performance specifications. All specifications are identical for this family, except for crosstalk.
The E1465A is a switch card from Agilent.
Additional Features:
- 1-Slot, C-size, register based
- 16 x 16 two-wire switching matrix
- Rows and columns expand to make larger matrixes
- 1 A, 200 V signal switching
- Downloadable channel lists into onboard memory
- Includes QUIC easy-to-use terminal blocks
The Agilent E1465A Relay Matrix Switch is a C-size, 1-slot, register-based VXI module. This 16 x 16 matrix switches each crosspoint both high and low. The Agilent E1465A features easy expansion to larger matrixes via a chaining cable that allows you to interconnect rows and columns on different modules. A full Agilent E1401B 13-slot mainframe can have up to 3072 two-wire crosspoints.
The Agilent E1465A module provides the best cost-per-crosspoint for large matrix applications. It shares the same switch card with the Agilent E1466A and Agilent E1467A; each product's unique terminal block determines the matrix configuration. Therefore, you can change matrix topology simply by plugging in the various terminal blocks. The terminal blocks can be obtained separately. Creating a matrix as large as 32 x 32 requires four matrix modules and interconnected rows and columns on the terminal blocks. All the Agilent E1465/66/67A matrix modules offer similar densities, with different row/column sizes and identical performance specifications. All specifications are identical for this family, except for crosstalk.