ValueTronics International, Inc. Pattern Generator E1452A

Description
The E1452A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 1-Slot, C-size, register based 32 I/O pins (4 ports of 8 bits each) Maximum 20 MHz pattern rate using an external clock 64 K segmentable pattern depth Output, record, real-time comparison per port Programmatic or triggered tri-state on the fly
Datasheet
Description
The E1452A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 1-Slot, C-size, register based 32 I/O pins (4 ports of 8 bits each) Maximum 20 MHz pattern rate using an external clock 64 K segmentable pattern depth Output, record, real-time comparison per port Programmatic or triggered tri-state on the fly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - E1452A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
E1452A
Pattern Generator E1452A
The E1452A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 1-Slot, C-size, register based 32 I/O pins (4 ports of 8 bits each) Maximum 20 MHz pattern rate using an external clock 64 K segmentable pattern depth Output, record, real-time comparison per port Programmatic or triggered tri-state on the fly

The E1452A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • 1-Slot, C-size, register based
  • 32 I/O pins (4 ports of 8 bits each)
  • Maximum 20 MHz pattern rate using an external clock
  • 64 K segmentable pattern depth
  • Output, record, real-time comparison per port
  • Programmatic or triggered tri-state on the fly
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E1452A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1752535 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details