ValueTronics International, Inc. Arbitrary Waveform Generator E1445A

Description
The E1445A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1-Slot, C-size, message based 13-bit resolution, 40 MSa/s 256 kSa waveform segment memory Waveform and frequency hopping with sweep function Direct access to high-speed registers Built-in self-test The Agilent HP E1445A Arbitrary Function Generator is a C-size, 1-slot, message-based VXI module. It provides the flexibility to produce virtually any waveform needed. The deep memory allows downloading a large number of waveforms at once, and can store up to 128 waveforms using SCPI programming. The memory sequencer lets you link waveform segments together in any order. These sequences can be repeated 1 to 64 k times or continuously. Within a sequence, the segments can be repeated up to 4,096 times using only one sequence memory entry. This memory structure lets you build large, complex waveforms out of small segments.
Datasheet
Description
The E1445A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1-Slot, C-size, message based 13-bit resolution, 40 MSa/s 256 kSa waveform segment memory Waveform and frequency hopping with sweep function Direct access to high-speed registers Built-in self-test The Agilent HP E1445A Arbitrary Function Generator is a C-size, 1-slot, message-based VXI module. It provides the flexibility to produce virtually any waveform needed. The deep memory allows downloading a large number of waveforms at once, and can store up to 128 waveforms using SCPI programming. The memory sequencer lets you link waveform segments together in any order. These sequences can be repeated 1 to 64 k times or continuously. Within a sequence, the segments can be repeated up to 4,096 times using only one sequence memory entry. This memory structure lets you build large, complex waveforms out of small segments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - E1445A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
E1445A
Arbitrary Waveform Generator E1445A
The E1445A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1-Slot, C-size, message based 13-bit resolution, 40 MSa/s 256 kSa waveform segment memory Waveform and frequency hopping with sweep function Direct access to high-speed registers Built-in self-test The Agilent HP E1445A Arbitrary Function Generator is a C-size, 1-slot, message-based VXI module. It provides the flexibility to produce virtually any waveform needed. The deep memory allows downloading a large number of waveforms at once, and can store up to 128 waveforms using SCPI programming. The memory sequencer lets you link waveform segments together in any order. These sequences can be repeated 1 to 64 k times or continuously. Within a sequence, the segments can be repeated up to 4,096 times using only one sequence memory entry. This memory structure lets you build large, complex waveforms out of small segments.

The E1445A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 1-Slot, C-size, message based
  • 13-bit resolution, 40 MSa/s
  • 256 kSa waveform segment memory
  • Waveform and frequency hopping with sweep function
  • Direct access to high-speed registers
  • Built-in self-test

The Agilent HP E1445A Arbitrary Function Generator is a C-size, 1-slot, message-based VXI module. It provides the flexibility to produce virtually any waveform needed. The deep memory allows downloading a large number of waveforms at once, and can store up to 128 waveforms using SCPI programming. The memory sequencer lets you link waveform segments together in any order. These sequences can be repeated 1 to 64 k times or continuously. Within a sequence, the segments can be repeated up to 4,096 times using only one sequence memory entry. This memory structure lets you build large, complex waveforms out of small segments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E1445A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details