ValueTronics International, Inc. Function Generator E1440A

Description
The E1440A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Five different waveforms Multi-interval sweep and multimarker mode Amplitude and phase modulation 1 µHz - 60 MHz TTL clock High-voltage output option, Isolated (floating) outputs Two or more Keysight Agilent HP E1440A modules for generating phase-related signals The Agilent HP E1440A function/sweep generator is a C-size, 2-slot, message-based VXI module. It provides low-distortion sinewaves and a variety of waveforms for applications requiring high frequency stability and resolution (11 digits). A programmable relative phase output synchronized to a companion module is also available. Two or more Keysight Agilent HP E1440A modules can be used for generating multi-phase related signals. With this module, you can use the modulation source as an arbitrary function generator via GPIB to provide user-defined waveforms, or use the save-recall memory that includes nonvolative memory locations for simple and rapid access to frequently used test setups. Additionally, you can produce five different waveforms including: sine, square, triangle, negative, and positive ramps.
Description
The E1440A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Five different waveforms Multi-interval sweep and multimarker mode Amplitude and phase modulation 1 µHz - 60 MHz TTL clock High-voltage output option, Isolated (floating) outputs Two or more Keysight Agilent HP E1440A modules for generating phase-related signals The Agilent HP E1440A function/sweep generator is a C-size, 2-slot, message-based VXI module. It provides low-distortion sinewaves and a variety of waveforms for applications requiring high frequency stability and resolution (11 digits). A programmable relative phase output synchronized to a companion module is also available. Two or more Keysight Agilent HP E1440A modules can be used for generating multi-phase related signals. With this module, you can use the modulation source as an arbitrary function generator via GPIB to provide user-defined waveforms, or use the save-recall memory that includes nonvolative memory locations for simple and rapid access to frequently used test setups. Additionally, you can produce five different waveforms including: sine, square, triangle, negative, and positive ramps.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - E1440A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
E1440A
Function Generator E1440A
The E1440A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Five different waveforms Multi-interval sweep and multimarker mode Amplitude and phase modulation 1 µHz - 60 MHz TTL clock High-voltage output option, Isolated (floating) outputs Two or more Keysight Agilent HP E1440A modules for generating phase-related signals The Agilent HP E1440A function/sweep generator is a C-size, 2-slot, message-based VXI module. It provides low-distortion sinewaves and a variety of waveforms for applications requiring high frequency stability and resolution (11 digits). A programmable relative phase output synchronized to a companion module is also available. Two or more Keysight Agilent HP E1440A modules can be used for generating multi-phase related signals. With this module, you can use the modulation source as an arbitrary function generator via GPIB to provide user-defined waveforms, or use the save-recall memory that includes nonvolative memory locations for simple and rapid access to frequently used test setups. Additionally, you can produce five different waveforms including: sine, square, triangle, negative, and positive ramps.

The E1440A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Five different waveforms
  • Multi-interval sweep and multimarker mode
  • Amplitude and phase modulation
  • 1 µHz - 60 MHz TTL clock
  • High-voltage output option, Isolated (floating) outputs
  • Two or more Keysight Agilent HP E1440A modules for generating phase-related signals

The Agilent HP E1440A function/sweep generator is a C-size, 2-slot, message-based VXI module. It provides low-distortion sinewaves and a variety of waveforms for applications requiring high frequency stability and resolution (11 digits). A programmable relative phase output synchronized to a companion module is also available. Two or more Keysight Agilent HP E1440A modules can be used for generating multi-phase related signals. With this module, you can use the modulation source as an arbitrary function generator via GPIB to provide user-defined waveforms, or use the save-recall memory that includes nonvolative memory locations for simple and rapid access to frequently used test setups. Additionally, you can produce five different waveforms including: sine, square, triangle, negative, and positive ramps.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E1440A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details