ValueTronics International, Inc. Arbitrary Waveform Generator E1434A

Description
The E1434A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1-Slot, C-Size VXI Module 16-Bit Resolution With 25.6 kHz Bandwidth (4 Channel) 20-Bit Resolution With 6.4 kHz Bandwidth (2 Channel) Built-Iin Sine and Random Waveforms The Agilent HP E1434A VXI Arbitrary Source is a 4 Channel 65 kSa/sec arbitrary source plug-in designed for the 75000 VXI products. It is a C-size, 1 slot, register based, 16-20 bit, 10 V, sine, 25.6 kHz, bw, random, swept sine, 4-32 MB RAM FIFO unit.
Datasheet
Description
The E1434A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1-Slot, C-Size VXI Module 16-Bit Resolution With 25.6 kHz Bandwidth (4 Channel) 20-Bit Resolution With 6.4 kHz Bandwidth (2 Channel) Built-Iin Sine and Random Waveforms The Agilent HP E1434A VXI Arbitrary Source is a 4 Channel 65 kSa/sec arbitrary source plug-in designed for the 75000 VXI products. It is a C-size, 1 slot, register based, 16-20 bit, 10 V, sine, 25.6 kHz, bw, random, swept sine, 4-32 MB RAM FIFO unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - E1434A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
E1434A
Arbitrary Waveform Generator E1434A
The E1434A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1-Slot, C-Size VXI Module 16-Bit Resolution With 25.6 kHz Bandwidth (4 Channel) 20-Bit Resolution With 6.4 kHz Bandwidth (2 Channel) Built-Iin Sine and Random Waveforms The Agilent HP E1434A VXI Arbitrary Source is a 4 Channel 65 kSa/sec arbitrary source plug-in designed for the 75000 VXI products. It is a C-size, 1 slot, register based, 16-20 bit, 10 V, sine, 25.6 kHz, bw, random, swept sine, 4-32 MB RAM FIFO unit.

The E1434A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 1-Slot, C-Size VXI Module
  • 16-Bit Resolution With 25.6 kHz Bandwidth (4 Channel)
  • 20-Bit Resolution With 6.4 kHz Bandwidth (2 Channel)
  • Built-Iin Sine and Random Waveforms

The Agilent HP E1434A VXI Arbitrary Source is a 4 Channel 65 kSa/sec arbitrary source plug-in designed for the 75000 VXI products. It is a C-size, 1 slot, register based, 16-20 bit, 10 V, sine, 25.6 kHz, bw, random, swept sine, 4-32 MB RAM FIFO unit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E1434A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG1010 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1882475 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details