The E1343A is a switch card from Agilent.
Additional Features:
1-Slot, B-size, register based
General purpose, high-voltage relay multiplexer
High-voltage measurements up to 250 V
16-channel 3-wire or 8-channel 4-wire multiplexer
Shunt/series signal conditioning elements
Channel scanning with Agilent DMMs
The Agilent E1343A General-Purpose Reed Relay Multiplexer is a B-size, 1-slot, register-based Agilent VXI module with high-voltage capability. It switches 16 channels of high, low, and guard each. This multiplexer consists of a B-size component card (labeled E1343-66201) and a screw terminal block that plugs onto the component card. The Agilent E1343A is functionally similar to the Agilent E1344A.
The E1343A is a switch card from Agilent.
Additional Features:
- 1-Slot, B-size, register based
- General purpose, high-voltage relay multiplexer
- High-voltage measurements up to 250 V
- 16-channel 3-wire or 8-channel 4-wire multiplexer
- Shunt/series signal conditioning elements
- Channel scanning with Agilent DMMs
The Agilent E1343A General-Purpose Reed Relay Multiplexer is a B-size, 1-slot, register-based Agilent VXI module with high-voltage capability. It switches 16 channels of high, low, and guard each. This multiplexer consists of a B-size component card (labeled E1343-66201) and a screw terminal block that plugs onto the component card. The Agilent E1343A is functionally similar to the Agilent E1344A.