ValueTronics International, Inc. Arbitrary Waveform Generator E1340A

Description
The E1340A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1-Slot, B-size, register based 12-bit, 42 MSa/s 16 kSa RAM Full featured signal source Arb. & std. waveforms, sweep, FSK, waveform hopping The Agilent HP E1340A Arbitrary Function Generator is a B-size, 1- slot, register-based VXI module. It has the performance and flexibility expected in higher-priced function generators. Arbitrary waveforms, standard waveforms, sweep, FSK, and waveform hopping are all included. The simple B-size architecture provides these features at a low price. The 12-bit DAC and the analog circuitry were designed to produce reliable signals. The sinewave flatness and total harmonic distortion are better than most function generators on the market. Many applications demand more than a simple function generator and more than a simple arbitrary waveform generator. The Agilent HP E1340A combines many of these features into a single product.
Description
The E1340A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1-Slot, B-size, register based 12-bit, 42 MSa/s 16 kSa RAM Full featured signal source Arb. & std. waveforms, sweep, FSK, waveform hopping The Agilent HP E1340A Arbitrary Function Generator is a B-size, 1- slot, register-based VXI module. It has the performance and flexibility expected in higher-priced function generators. Arbitrary waveforms, standard waveforms, sweep, FSK, and waveform hopping are all included. The simple B-size architecture provides these features at a low price. The 12-bit DAC and the analog circuitry were designed to produce reliable signals. The sinewave flatness and total harmonic distortion are better than most function generators on the market. Many applications demand more than a simple function generator and more than a simple arbitrary waveform generator. The Agilent HP E1340A combines many of these features into a single product.

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - E1340A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
E1340A
Arbitrary Waveform Generator E1340A
The E1340A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1-Slot, B-size, register based 12-bit, 42 MSa/s 16 kSa RAM Full featured signal source Arb. & std. waveforms, sweep, FSK, waveform hopping The Agilent HP E1340A Arbitrary Function Generator is a B-size, 1- slot, register-based VXI module. It has the performance and flexibility expected in higher-priced function generators. Arbitrary waveforms, standard waveforms, sweep, FSK, and waveform hopping are all included. The simple B-size architecture provides these features at a low price. The 12-bit DAC and the analog circuitry were designed to produce reliable signals. The sinewave flatness and total harmonic distortion are better than most function generators on the market. Many applications demand more than a simple function generator and more than a simple arbitrary waveform generator. The Agilent HP E1340A combines many of these features into a single product.

The E1340A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 1-Slot, B-size, register based
  • 12-bit, 42 MSa/s
  • 16 kSa RAM
  • Full featured signal source
  • Arb. & std. waveforms, sweep, FSK, waveform hopping

The Agilent HP E1340A Arbitrary Function Generator is a B-size, 1- slot, register-based VXI module. It has the performance and flexibility expected in higher-priced function generators. Arbitrary waveforms, standard waveforms, sweep, FSK, and waveform hopping are all included. The simple B-size architecture provides these features at a low price. The 12-bit DAC and the analog circuitry were designed to produce reliable signals. The sinewave flatness and total harmonic distortion are better than most function generators on the market. Many applications demand more than a simple function generator and more than a simple arbitrary waveform generator. The Agilent HP E1340A combines many of these features into a single product.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E1340A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1979829 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details