ValueTronics International, Inc. Microscope DSZ-44PF

Description
The DSZ-44PF is a Microscope from Carton. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable high-resolution viewing of an object magnified to many times its actual size. Additional Features: Magnification: 10x-44x zoom Optical body: 360° rotatable binocular type, 45°inclined eyepiece tube Eyepieces: Wide Field 10x (aDSW10x) Objectives Lenses: 1.0x-4.4x(zoom ratio:4.4:1) Stand: Pole type Illumination: 9W fluorescent light The Carton DSZ-44PF offers superior quality optics and reliable mechanical components. This exceptional quality allows users to efficiently perform tasks and maintain high productivity. A wide variety of stands and illuminators are available to suit many different applications. The DSZ-44PF features a zoom magnification of 10x to 44x (zoom ratio 4.4:1) with standard eyepieces 10x. A wide range of magnification from 2.5x to 140.8x is available with optional lenses.
Description
The DSZ-44PF is a Microscope from Carton. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable high-resolution viewing of an object magnified to many times its actual size. Additional Features: Magnification: 10x-44x zoom Optical body: 360° rotatable binocular type, 45°inclined eyepiece tube Eyepieces: Wide Field 10x (aDSW10x) Objectives Lenses: 1.0x-4.4x(zoom ratio:4.4:1) Stand: Pole type Illumination: 9W fluorescent light The Carton DSZ-44PF offers superior quality optics and reliable mechanical components. This exceptional quality allows users to efficiently perform tasks and maintain high productivity. A wide variety of stands and illuminators are available to suit many different applications. The DSZ-44PF features a zoom magnification of 10x to 44x (zoom ratio 4.4:1) with standard eyepieces 10x. A wide range of magnification from 2.5x to 140.8x is available with optional lenses.

Suppliers

Company
Product
Description
Supplier Links
Microscope DSZ-44PF
The DSZ-44PF is a Microscope from Carton. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable high-resolution viewing of an object magnified to many times its actual size. Additional Features: Magnification: 10x-44x zoom Optical body: 360° rotatable binocular type, 45°inclined eyepiece tube Eyepieces: Wide Field 10x (aDSW10x) Objectives Lenses: 1.0x-4.4x(zoom ratio:4.4:1) Stand: Pole type Illumination: 9W fluorescent light The Carton DSZ-44PF offers superior quality optics and reliable mechanical components. This exceptional quality allows users to efficiently perform tasks and maintain high productivity. A wide variety of stands and illuminators are available to suit many different applications. The DSZ-44PF features a zoom magnification of 10x to 44x (zoom ratio 4.4:1) with standard eyepieces 10x. A wide range of magnification from 2.5x to 140.8x is available with optional lenses.

The DSZ-44PF is a Microscope from Carton. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable high-resolution viewing of an object magnified to many times its actual size.

Additional Features:

  • Magnification: 10x-44x zoom
  • Optical body: 360° rotatable binocular type, 45°inclined eyepiece tube
  • Eyepieces: Wide Field 10x (aDSW10x)
  • Objectives Lenses: 1.0x-4.4x(zoom ratio:4.4:1)
  • Stand: Pole type
  • Illumination: 9W fluorescent light

The Carton DSZ-44PF offers superior quality optics and reliable mechanical components. This exceptional quality allows users to efficiently perform tasks and maintain high productivity. A wide variety of stands and illuminators are available to suit many different applications. The DSZ-44PF features a zoom magnification of 10x to 44x (zoom ratio 4.4:1) with standard eyepieces 10x. A wide range of magnification from 2.5x to 140.8x is available with optional lenses.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Microscopes
Product Number DSZ-44PF
Product Name Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 8882904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 400 to 470 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_CR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details