ValueTronics International, Inc. Digital Oscilloscope DSOX3104T

Description
The DSOX3104T is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Memory Depth: 4 Mpts Sample Rate: 5 GSa/s Display Size: 8.5 inch capacitive touch screen Waveform Update Rate: 1,000,000 wfms/s ADC Bits: 8 bits Isolate signals in seconds with exclusive Zone touch triggering With an industry-leading update rate of over one million waveforms per second, the Agilent InfiniiVision DSO3104T gives you the highest probability of capturing random and infrequent events that you would miss on an oscilloscope with a lower waveform update rate. Powered by MegaZoom IV smart memory technology, the InfiniiVision DSO3104T not only lets you see more waveforms, but it has the uncompromised ability to find the most difficult problems in your design under any conditions.
Datasheet
Description
The DSOX3104T is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Memory Depth: 4 Mpts Sample Rate: 5 GSa/s Display Size: 8.5 inch capacitive touch screen Waveform Update Rate: 1,000,000 wfms/s ADC Bits: 8 bits Isolate signals in seconds with exclusive Zone touch triggering With an industry-leading update rate of over one million waveforms per second, the Agilent InfiniiVision DSO3104T gives you the highest probability of capturing random and infrequent events that you would miss on an oscilloscope with a lower waveform update rate. Powered by MegaZoom IV smart memory technology, the InfiniiVision DSO3104T not only lets you see more waveforms, but it has the uncompromised ability to find the most difficult problems in your design under any conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSOX3104T - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSOX3104T
Digital Oscilloscope DSOX3104T
The DSOX3104T is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Memory Depth: 4 Mpts Sample Rate: 5 GSa/s Display Size: 8.5 inch capacitive touch screen Waveform Update Rate: 1,000,000 wfms/s ADC Bits: 8 bits Isolate signals in seconds with exclusive Zone touch triggering With an industry-leading update rate of over one million waveforms per second, the Agilent InfiniiVision DSO3104T gives you the highest probability of capturing random and infrequent events that you would miss on an oscilloscope with a lower waveform update rate. Powered by MegaZoom IV smart memory technology, the InfiniiVision DSO3104T not only lets you see more waveforms, but it has the uncompromised ability to find the most difficult problems in your design under any conditions.

The DSOX3104T is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Channels: 4
  • Memory Depth: 4 Mpts
  • Sample Rate: 5 GSa/s
  • Display Size: 8.5 inch capacitive touch screen
  • Waveform Update Rate: 1,000,000 wfms/s
  • ADC Bits: 8 bits
  • Isolate signals in seconds with exclusive Zone touch triggering

With an industry-leading update rate of over one million waveforms per second, the Agilent InfiniiVision DSO3104T gives you the highest probability of capturing random and infrequent events that you would miss on an oscilloscope with a lower waveform update rate.

Powered by MegaZoom IV smart memory technology, the InfiniiVision DSO3104T not only lets you see more waveforms, but it has the uncompromised ability to find the most difficult problems in your design under any conditions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSOX3104T
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000B5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS5052X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; VGA
View Details