ValueTronics International, Inc. Digital Oscilloscope DSOX2002A

Description
The DSOX2002A is a 70 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 2-channels 1 GSa/s per channel, 2 GSa/s half-channel Memory: 100 kpts Update Rate: 500,000 waveforms/s Waveform math and FFT 8.5" WVGA color display USB host and device ports for connectivity, memory devices, and printing The Agilent DSOX2002A features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. The InfiniiVision 2000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Agilent’s breakthrough technology delivers more scope for the same budget. With more scope, you can: See more of your signal more of the time with the largest screen in its class, the deepest memory and the fastest waveform update rates Do more with the power of 3 instruments in 1: oscilloscope, logic timing analyzer and WaveGen built-in 20 MHz function generator (optional) Get more investment protection with the industry’s only fully upgradable scope, including bandwidth See more of your signal, more of the time Largest display Engineering for the best signal visibility starts with the largest display. Our 8.5-inch WVGA display offers twice the viewing area with five times the resolution (WVGA 800x480 versus QVGA 320x240) Fastest update rate With Agilent-designed MegaZoom IV custom ASIC technology, the InfiniiVision 2000 X-Series family delivers up to 50,000 waveforms per second. With this speed you can see signal detail and infrequent anomalies more of the time. Deeper memory for longer time capture With up to 100 kpts of memory you get 40X more than other scopes in this class, enabling you to capture long, non-repeating signals while maintaining a high sample rate, then quickly zoom in on areas of interest. Deep memory lets the scope maintain a high sample rate over longer time spans. Agilent-designed MegaZoom IV custom ASIC technology combines the capabilities of an oscilloscope, logic analyzer, and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the industry’s fastest waveform update rate with responsive deep memory acquisitions. Best-in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. Industry’s first economy-class mixed signal oscilloscope (MSO) The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today’s designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at any time, upgrade it yourself to a MSO with a license to turn on those integrated 8 digital timing channels. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The DSOX2002A is a 70 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 2-channels 1 GSa/s per channel, 2 GSa/s half-channel Memory: 100 kpts Update Rate: 500,000 waveforms/s Waveform math and FFT 8.5" WVGA color display USB host and device ports for connectivity, memory devices, and printing The Agilent DSOX2002A features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. The InfiniiVision 2000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Agilent’s breakthrough technology delivers more scope for the same budget. With more scope, you can: See more of your signal more of the time with the largest screen in its class, the deepest memory and the fastest waveform update rates Do more with the power of 3 instruments in 1: oscilloscope, logic timing analyzer and WaveGen built-in 20 MHz function generator (optional) Get more investment protection with the industry’s only fully upgradable scope, including bandwidth See more of your signal, more of the time Largest display Engineering for the best signal visibility starts with the largest display. Our 8.5-inch WVGA display offers twice the viewing area with five times the resolution (WVGA 800x480 versus QVGA 320x240) Fastest update rate With Agilent-designed MegaZoom IV custom ASIC technology, the InfiniiVision 2000 X-Series family delivers up to 50,000 waveforms per second. With this speed you can see signal detail and infrequent anomalies more of the time. Deeper memory for longer time capture With up to 100 kpts of memory you get 40X more than other scopes in this class, enabling you to capture long, non-repeating signals while maintaining a high sample rate, then quickly zoom in on areas of interest. Deep memory lets the scope maintain a high sample rate over longer time spans. Agilent-designed MegaZoom IV custom ASIC technology combines the capabilities of an oscilloscope, logic analyzer, and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the industry’s fastest waveform update rate with responsive deep memory acquisitions. Best-in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. Industry’s first economy-class mixed signal oscilloscope (MSO) The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today’s designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at any time, upgrade it yourself to a MSO with a license to turn on those integrated 8 digital timing channels. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSOX2002A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSOX2002A
Digital Oscilloscope DSOX2002A
The DSOX2002A is a 70 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 2-channels 1 GSa/s per channel, 2 GSa/s half-channel Memory: 100 kpts Update Rate: 500,000 waveforms/s Waveform math and FFT 8.5" WVGA color display USB host and device ports for connectivity, memory devices, and printing The Agilent DSOX2002A features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. The InfiniiVision 2000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Agilent’s breakthrough technology delivers more scope for the same budget. With more scope, you can: See more of your signal more of the time with the largest screen in its class, the deepest memory and the fastest waveform update rates Do more with the power of 3 instruments in 1: oscilloscope, logic timing analyzer and WaveGen built-in 20 MHz function generator (optional) Get more investment protection with the industry’s only fully upgradable scope, including bandwidth See more of your signal, more of the time Largest display Engineering for the best signal visibility starts with the largest display. Our 8.5-inch WVGA display offers twice the viewing area with five times the resolution (WVGA 800x480 versus QVGA 320x240) Fastest update rate With Agilent-designed MegaZoom IV custom ASIC technology, the InfiniiVision 2000 X-Series family delivers up to 50,000 waveforms per second. With this speed you can see signal detail and infrequent anomalies more of the time. Deeper memory for longer time capture With up to 100 kpts of memory you get 40X more than other scopes in this class, enabling you to capture long, non-repeating signals while maintaining a high sample rate, then quickly zoom in on areas of interest. Deep memory lets the scope maintain a high sample rate over longer time spans. Agilent-designed MegaZoom IV custom ASIC technology combines the capabilities of an oscilloscope, logic analyzer, and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the industry’s fastest waveform update rate with responsive deep memory acquisitions. Best-in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. Industry’s first economy-class mixed signal oscilloscope (MSO) The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today’s designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at any time, upgrade it yourself to a MSO with a license to turn on those integrated 8 digital timing channels. The image is a representation of selection. See specifications for product details.

The DSOX2002A is a 70 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 70 MHz
  • 2-channels
  • 1 GSa/s per channel, 2 GSa/s half-channel
  • Memory: 100 kpts
  • Update Rate: 500,000 waveforms/s
  • Waveform math and FFT
  • 8.5" WVGA color display
  • USB host and device ports for connectivity, memory devices, and printing

The Agilent DSOX2002A features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels.

In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT.

The InfiniiVision 2000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Agilent’s breakthrough technology delivers more scope for the same budget.

With more scope, you can:

  • See more of your signal more of the time with the largest screen in its class, the deepest memory and the fastest waveform update rates
  • Do more with the power of 3 instruments in 1: oscilloscope, logic timing analyzer and WaveGen built-in 20 MHz function generator (optional)
  • Get more investment protection with the industry’s only fully upgradable scope, including bandwidth

See more of your signal, more of the time

Largest display
Engineering for the best signal visibility starts with the largest display. Our 8.5-inch WVGA display offers twice the viewing area with five times the resolution (WVGA 800x480 versus QVGA 320x240)

Fastest update rate
With Agilent-designed MegaZoom IV custom ASIC technology, the InfiniiVision 2000 X-Series family delivers up to 50,000 waveforms per second. With this speed you can see signal detail and infrequent anomalies more of the time.

Deeper memory for longer time capture
With up to 100 kpts of memory you get 40X more than other scopes in this class, enabling you to capture long, non-repeating signals while maintaining a high sample rate, then quickly zoom in on areas of interest. Deep memory lets the scope maintain a high sample rate over longer time spans.

Agilent-designed MegaZoom IV custom ASIC technology combines the capabilities of an oscilloscope, logic analyzer, and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the industry’s fastest waveform update rate with responsive deep memory acquisitions.

Best-in-class oscilloscope
The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels.

In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT.

Industry’s first economy-class mixed signal oscilloscope (MSO)

The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today’s designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at any time, upgrade it yourself to a MSO with a license to turn on those integrated 8 digital timing channels.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSOX2002A
Product Name Digital Oscilloscope
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7251347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details