ValueTronics International, Inc. Digital Oscilloscope DSAX92004A

Description
The DSAX92004A is a 20 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: The world’s fastest real-time oscilloscope 20 GHz true analog bandwidth, upgradable to 33 GHz 80 GSa/s sample rate 2 channels / 40 GSa/s sample rate 4 channels Industry deepest memory with up to 2 Gpts memory (50 Mpts per channel standard) The highest real-time scope measurement accuracy Industry’s highest true analog bandwidth (twice the analog bandwidth of leading competitor) Industry’s lowest oscilloscope noise floor (2.30 mVrms at 33 GHz at 50mV/div) Lowest jitter measurement floor (<150 fS) Industry’s first and only 30 GHz oscilloscope probing system Fully customized probe amplifier s-parameter characteristics provides accurate probe correction for each individual probe amplifier Industry’s first bandwidth-upgradeabl e probes mean you will be prepared for your evolving probing needs PrecisionProbe allows you to quickly characterize any input to your oscilloscope Industry’s most comprehensive application-specific measurement software Broadest range of jitter, trigger, analysis and protocol tools (featuring PrecisionProbe) Pre-built compliance testing software based on the expertise of our engineers on the standards committees, with the added flexibility of user-defined application add-on capability. Support for emerging technologies including SAS 6G, SATA 6G, SAS 12G, GDDR5, PCIe gen 3, DisplayPort 1.2, QPI, 10GBaseKR and more MATLAB® software available directly from Agilent for making your own custom measurement and analysis routines, user-defined filters, or instrument applications When you’re deploying emerging high speed serial bus technology, identifying spectral content of wide-bandwidth RF signals, or analyzing transient physical phenomena, you need the truest representation of your signals under test. The Agilent Infiniium 90000 X-Series oscilloscopes are engineered for 33 GHz true analog bandwidth that delivers. By investing in a proprietary integrated circuit process, Agilent has enabled high-frequency capability while yielding the industry’s lowest noise floor and jitter measurement floor; giving the 90000 X-Series true analog hardware performance to 33 GHz. Other vendors, limited to 16 GHz hardware technology blocks, employ various techniques such as digital signal processing boosting and frequency domain interleave to increase the bandwidth specification of their scopes. However, these methods increase noise density and distortions with detrimental impact on measurement accuracy. The 90000 X-Series deliver the lowest noise and have the lowest jitter measurement floor in the industry, ensuring superior measurement accuracy. The accompanying probing system offers browsing to 30 GHz with a full range of accessories rated to 28 GHz and the ability to upgrade bandwidth in the future. PrecisionProbe is the only tool available on an oscilloscope that allows for channel characterization and compensation. In addition the 90000 X-Series scopes offer more than 40 measurement-specific application packages including jitter, triggering, measurement and analysis tools and full compliance certification test suites. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The DSAX92004A is a 20 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: The world’s fastest real-time oscilloscope 20 GHz true analog bandwidth, upgradable to 33 GHz 80 GSa/s sample rate 2 channels / 40 GSa/s sample rate 4 channels Industry deepest memory with up to 2 Gpts memory (50 Mpts per channel standard) The highest real-time scope measurement accuracy Industry’s highest true analog bandwidth (twice the analog bandwidth of leading competitor) Industry’s lowest oscilloscope noise floor (2.30 mVrms at 33 GHz at 50mV/div) Lowest jitter measurement floor (<150 fS) Industry’s first and only 30 GHz oscilloscope probing system Fully customized probe amplifier s-parameter characteristics provides accurate probe correction for each individual probe amplifier Industry’s first bandwidth-upgradeabl e probes mean you will be prepared for your evolving probing needs PrecisionProbe allows you to quickly characterize any input to your oscilloscope Industry’s most comprehensive application-specific measurement software Broadest range of jitter, trigger, analysis and protocol tools (featuring PrecisionProbe) Pre-built compliance testing software based on the expertise of our engineers on the standards committees, with the added flexibility of user-defined application add-on capability. Support for emerging technologies including SAS 6G, SATA 6G, SAS 12G, GDDR5, PCIe gen 3, DisplayPort 1.2, QPI, 10GBaseKR and more MATLAB® software available directly from Agilent for making your own custom measurement and analysis routines, user-defined filters, or instrument applications When you’re deploying emerging high speed serial bus technology, identifying spectral content of wide-bandwidth RF signals, or analyzing transient physical phenomena, you need the truest representation of your signals under test. The Agilent Infiniium 90000 X-Series oscilloscopes are engineered for 33 GHz true analog bandwidth that delivers. By investing in a proprietary integrated circuit process, Agilent has enabled high-frequency capability while yielding the industry’s lowest noise floor and jitter measurement floor; giving the 90000 X-Series true analog hardware performance to 33 GHz. Other vendors, limited to 16 GHz hardware technology blocks, employ various techniques such as digital signal processing boosting and frequency domain interleave to increase the bandwidth specification of their scopes. However, these methods increase noise density and distortions with detrimental impact on measurement accuracy. The 90000 X-Series deliver the lowest noise and have the lowest jitter measurement floor in the industry, ensuring superior measurement accuracy. The accompanying probing system offers browsing to 30 GHz with a full range of accessories rated to 28 GHz and the ability to upgrade bandwidth in the future. PrecisionProbe is the only tool available on an oscilloscope that allows for channel characterization and compensation. In addition the 90000 X-Series scopes offer more than 40 measurement-specific application packages including jitter, triggering, measurement and analysis tools and full compliance certification test suites. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSAX92004A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSAX92004A
Digital Oscilloscope DSAX92004A
The DSAX92004A is a 20 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: The world’s fastest real-time oscilloscope 20 GHz true analog bandwidth, upgradable to 33 GHz 80 GSa/s sample rate 2 channels / 40 GSa/s sample rate 4 channels Industry deepest memory with up to 2 Gpts memory (50 Mpts per channel standard) The highest real-time scope measurement accuracy Industry’s highest true analog bandwidth (twice the analog bandwidth of leading competitor) Industry’s lowest oscilloscope noise floor (2.30 mVrms at 33 GHz at 50mV/div) Lowest jitter measurement floor (<150 fS) Industry’s first and only 30 GHz oscilloscope probing system Fully customized probe amplifier s-parameter characteristics provides accurate probe correction for each individual probe amplifier Industry’s first bandwidth-upgradeabl e probes mean you will be prepared for your evolving probing needs PrecisionProbe allows you to quickly characterize any input to your oscilloscope Industry’s most comprehensive application-specific measurement software Broadest range of jitter, trigger, analysis and protocol tools (featuring PrecisionProbe) Pre-built compliance testing software based on the expertise of our engineers on the standards committees, with the added flexibility of user-defined application add-on capability. Support for emerging technologies including SAS 6G, SATA 6G, SAS 12G, GDDR5, PCIe gen 3, DisplayPort 1.2, QPI, 10GBaseKR and more MATLAB® software available directly from Agilent for making your own custom measurement and analysis routines, user-defined filters, or instrument applications When you’re deploying emerging high speed serial bus technology, identifying spectral content of wide-bandwidth RF signals, or analyzing transient physical phenomena, you need the truest representation of your signals under test. The Agilent Infiniium 90000 X-Series oscilloscopes are engineered for 33 GHz true analog bandwidth that delivers. By investing in a proprietary integrated circuit process, Agilent has enabled high-frequency capability while yielding the industry’s lowest noise floor and jitter measurement floor; giving the 90000 X-Series true analog hardware performance to 33 GHz. Other vendors, limited to 16 GHz hardware technology blocks, employ various techniques such as digital signal processing boosting and frequency domain interleave to increase the bandwidth specification of their scopes. However, these methods increase noise density and distortions with detrimental impact on measurement accuracy. The 90000 X-Series deliver the lowest noise and have the lowest jitter measurement floor in the industry, ensuring superior measurement accuracy. The accompanying probing system offers browsing to 30 GHz with a full range of accessories rated to 28 GHz and the ability to upgrade bandwidth in the future. PrecisionProbe is the only tool available on an oscilloscope that allows for channel characterization and compensation. In addition the 90000 X-Series scopes offer more than 40 measurement-specific application packages including jitter, triggering, measurement and analysis tools and full compliance certification test suites. The image is a representation of selection. See specifications for product details.

The DSAX92004A is a 20 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

The world’s fastest real-time oscilloscope

  • 20 GHz true analog bandwidth, upgradable to 33 GHz
  • 80 GSa/s sample rate 2 channels / 40 GSa/s sample rate 4 channels
  • Industry deepest memory with up to 2 Gpts memory (50 Mpts per channel standard)

The highest real-time scope measurement accuracy

  • Industry’s highest true analog bandwidth (twice the analog bandwidth of leading competitor)
  • Industry’s lowest oscilloscope noise floor (2.30 mVrms at 33 GHz at 50mV/div)
  • Lowest jitter measurement floor (<150 fS)

Industry’s first and only 30 GHz oscilloscope probing system

  • Fully customized probe amplifier s-parameter characteristics provides accurate probe correction for each individual probe amplifier
  • Industry’s first bandwidth-upgradeable probes mean you will be prepared for your evolving probing needs
  • PrecisionProbe allows you to quickly characterize any input to your oscilloscope

Industry’s most comprehensive application-specific measurement software

  • Broadest range of jitter, trigger, analysis and protocol tools (featuring PrecisionProbe)
  • Pre-built compliance testing software based on the expertise of our engineers on the standards committees, with the added flexibility of user-defined application add-on capability.
  • Support for emerging technologies including SAS 6G, SATA 6G, SAS 12G, GDDR5, PCIe gen 3, DisplayPort 1.2, QPI, 10GBaseKR and more
  • MATLAB® software available directly from Agilent for making your own custom measurement and analysis routines, user-defined filters, or instrument applications

When you’re deploying emerging high speed serial bus technology, identifying spectral content of wide-bandwidth RF signals, or analyzing transient physical phenomena, you need the truest representation of your signals under test. The Agilent Infiniium 90000 X-Series oscilloscopes are engineered for 33 GHz true analog bandwidth that delivers. By investing in a proprietary integrated circuit process, Agilent has enabled high-frequency capability while yielding the industry’s lowest noise floor and jitter measurement floor; giving the 90000 X-Series true analog hardware performance to 33 GHz. Other vendors, limited to 16 GHz hardware technology blocks, employ various techniques such as digital signal processing boosting and frequency domain interleave to increase the bandwidth specification of their scopes. However, these methods increase noise density and distortions with detrimental impact on measurement accuracy. The 90000 X-Series deliver the lowest noise and have the lowest jitter measurement floor in the industry, ensuring superior measurement accuracy.

The accompanying probing system offers browsing to 30 GHz with a full range of accessories rated to 28 GHz and the ability to upgrade bandwidth in the future. PrecisionProbe is the only tool available on an oscilloscope that allows for channel characterization and compensation.

In addition the 90000 X-Series scopes offer more than 40 measurement-specific application packages including jitter, triggering, measurement and analysis tools and full compliance certification test suites.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSAX92004A
Product Name Digital Oscilloscope
Bandwidth 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102-S 100MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2102-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000F6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details