ValueTronics International, Inc. Pattern Generator D3186

Description
The D3186 is a Pattern Generator from Advantest. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Excellent waveform quality 8M-bit memory, 31 stages for PRBS Multi-channel output : 2 data channels, 3 clock channels, and 7 sub-rate channels Cross point variable for output waveform Burst signal output 3 Vp-p outputs, effective for EA modulators, etc. (option) The Advantest D3186 is used in the Generation of SDH/SONET frame patterns (mixed patterns) which are close to actual data.
Datasheet
Description
The D3186 is a Pattern Generator from Advantest. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Excellent waveform quality 8M-bit memory, 31 stages for PRBS Multi-channel output : 2 data channels, 3 clock channels, and 7 sub-rate channels Cross point variable for output waveform Burst signal output 3 Vp-p outputs, effective for EA modulators, etc. (option) The Advantest D3186 is used in the Generation of SDH/SONET frame patterns (mixed patterns) which are close to actual data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - D3186 - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
D3186
Pattern Generator D3186
The D3186 is a Pattern Generator from Advantest. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Excellent waveform quality 8M-bit memory, 31 stages for PRBS Multi-channel output : 2 data channels, 3 clock channels, and 7 sub-rate channels Cross point variable for output waveform Burst signal output 3 Vp-p outputs, effective for EA modulators, etc. (option) The Advantest D3186 is used in the Generation of SDH/SONET frame patterns (mixed patterns) which are close to actual data.

The D3186 is a Pattern Generator from Advantest. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • Excellent waveform quality
  • 8M-bit memory, 31 stages for PRBS
  • Multi-channel output : 2 data channels, 3 clock channels, and 7 sub-rate channels
  • Cross point variable for output waveform
  • Burst signal output
  • 3 Vp-p outputs, effective for EA modulators, etc. (option)

The Advantest D3186 is used in the Generation of SDH/SONET frame patterns (mixed patterns) which are close to actual data.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number D3186
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details