ValueTronics International, Inc. Service Monitor COM120A

Description
The COM120A is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Digitized oscilloscope RF and Auxiliary RF Generator 2 £gV receiver sensitivity Frequency Selective RF Counter RF Frequency Error Meter FM Deviation Meter £XM Deviation Meter AF Frequency Counter AM Modulation Meter RF Power Meter RF Level Meter Distortion Meter SINAD Meter with 0 - 55 dB range LIVE-REF and REF-LIVE on the Spectrum Analyzer and Oscilloscope, Average, peak hold and min hold can be displayed independently Split Screen digitized full scan spectrum analyzer to 1 GHz EasyComæé software allows simplified testing of land mobile transceivers EasySpanæé automated test software allows you to display and capture spectrum analyzer and tracking generator sweep information LIVE-REF and REF-LIVE comparisons for spectrum analyzer display Digitized full scan oscilloscope to 50 kHz Enhanced PCMCIA for easy data analysis Optional AutoCell-NT automated cellular base station test software High speed EDACS data capture capabilities with up to 50 user defined set-ups Full paging test for analog paging formats and advanced digital paging with the AC510 option Optional independent tracking generator 200 W power measurement capability RS-232 control interface with optional IEEE-488 (GPIB) The IFR COM-120A has become an industry recognized standard in Communication Service Monitors. A tough, portable monitor with a full performance spectrum analyzer and digital oscilloscope, the IFR COM-120A combines over 20 instruments into one unit. The FM and £XM Deviation Meters allow toggling of the deviation meter from the standard mode to the ¡ó peak mode. The measurement shows the + and - peak deviation as two separate readings
Description
The COM120A is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Digitized oscilloscope RF and Auxiliary RF Generator 2 £gV receiver sensitivity Frequency Selective RF Counter RF Frequency Error Meter FM Deviation Meter £XM Deviation Meter AF Frequency Counter AM Modulation Meter RF Power Meter RF Level Meter Distortion Meter SINAD Meter with 0 - 55 dB range LIVE-REF and REF-LIVE on the Spectrum Analyzer and Oscilloscope, Average, peak hold and min hold can be displayed independently Split Screen digitized full scan spectrum analyzer to 1 GHz EasyComæé software allows simplified testing of land mobile transceivers EasySpanæé automated test software allows you to display and capture spectrum analyzer and tracking generator sweep information LIVE-REF and REF-LIVE comparisons for spectrum analyzer display Digitized full scan oscilloscope to 50 kHz Enhanced PCMCIA for easy data analysis Optional AutoCell-NT automated cellular base station test software High speed EDACS data capture capabilities with up to 50 user defined set-ups Full paging test for analog paging formats and advanced digital paging with the AC510 option Optional independent tracking generator 200 W power measurement capability RS-232 control interface with optional IEEE-488 (GPIB) The IFR COM-120A has become an industry recognized standard in Communication Service Monitors. A tough, portable monitor with a full performance spectrum analyzer and digital oscilloscope, the IFR COM-120A combines over 20 instruments into one unit. The FM and £XM Deviation Meters allow toggling of the deviation meter from the standard mode to the ¡ó peak mode. The measurement shows the + and - peak deviation as two separate readings

Suppliers

Company
Product
Description
Supplier Links
Service Monitor - COM120A - ValueTronics International, Inc.
Elgin, IL, USA
Service Monitor
COM120A
Service Monitor COM120A
The COM120A is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Digitized oscilloscope RF and Auxiliary RF Generator 2 £gV receiver sensitivity Frequency Selective RF Counter RF Frequency Error Meter FM Deviation Meter £XM Deviation Meter AF Frequency Counter AM Modulation Meter RF Power Meter RF Level Meter Distortion Meter SINAD Meter with 0 - 55 dB range LIVE-REF and REF-LIVE on the Spectrum Analyzer and Oscilloscope, Average, peak hold and min hold can be displayed independently Split Screen digitized full scan spectrum analyzer to 1 GHz EasyComæé software allows simplified testing of land mobile transceivers EasySpanæé automated test software allows you to display and capture spectrum analyzer and tracking generator sweep information LIVE-REF and REF-LIVE comparisons for spectrum analyzer display Digitized full scan oscilloscope to 50 kHz Enhanced PCMCIA for easy data analysis Optional AutoCell-NT automated cellular base station test software High speed EDACS data capture capabilities with up to 50 user defined set-ups Full paging test for analog paging formats and advanced digital paging with the AC510 option Optional independent tracking generator 200 W power measurement capability RS-232 control interface with optional IEEE-488 (GPIB) The IFR COM-120A has become an industry recognized standard in Communication Service Monitors. A tough, portable monitor with a full performance spectrum analyzer and digital oscilloscope, the IFR COM-120A combines over 20 instruments into one unit. The FM and £XM Deviation Meters allow toggling of the deviation meter from the standard mode to the ¡ó peak mode. The measurement shows the + and - peak deviation as two separate readings

The COM120A is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.

Additional Features:

  • Digitized oscilloscope
  • RF and Auxiliary RF Generator
  • 2 £gV receiver sensitivity
  • Frequency Selective RF Counter
  • RF Frequency Error Meter
  • FM Deviation Meter
  • £XM Deviation Meter
  • AF Frequency Counter
  • AM Modulation Meter
  • RF Power Meter
  • RF Level Meter
  • Distortion Meter
  • SINAD Meter with 0 - 55 dB range
  • LIVE-REF and REF-LIVE on the Spectrum Analyzer and Oscilloscope, Average, peak hold and min hold can be displayed independently
  • Split Screen digitized full scan spectrum analyzer to 1 GHz
  • EasyComÆÉ software allows simplified testing of land mobile transceivers
  • EasySpanÆÉ automated test software allows you to display and capture spectrum analyzer and tracking generator sweep information
  • LIVE-REF and REF-LIVE comparisons for spectrum analyzer display
  • Digitized full scan oscilloscope to 50 kHz
  • Enhanced PCMCIA for easy data analysis
  • Optional AutoCell-NT automated cellular base station test software
  • High speed EDACS data capture capabilities with up to 50 user defined set-ups
  • Full paging test for analog paging formats and advanced digital paging with the AC510 option
  • Optional independent tracking generator
  • 200 W power measurement capability
  • RS-232 control interface with optional IEEE-488 (GPIB)

The IFR COM-120A has become an industry recognized standard in Communication Service Monitors. A tough, portable monitor with a full performance spectrum analyzer and digital oscilloscope, the IFR COM-120A combines over 20 instruments into one unit. The FM and £XM Deviation Meters allow toggling of the deviation meter from the standard mode to the ¡Ó peak mode. The measurement shows the + and - peak deviation as two separate readings

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number COM120A
Product Name Service Monitor
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details