ValueTronics International, Inc. Communication Analyzer AM8E

Description
The AM8E is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Analog Loop Trunk/Line Emulation E&M Signaling Emulation E&M Monitoring and Analysis Capabilities E1 Interface Protocols Built-In Analog and PCM Testing Complex Auto-Dialer 2 Mbps PCM Drop and Insert VF Level, Frequency & Noise Measure The Ameritec AM8E, PCM/VF Call Analyzer, multiple digital signal processors and microprocessors in a highly compact portable package. The Ameritec AM8E, PCM/VF Call Analyzer, is small, full featured and convenient to transport from lab to field. A 19" rack mounting kit is available for permanent installation. The Ameritec AM8e, PCM/VF Call Analyzer, is capable of emulating, observing and troubleshooting signaling protocols on a wide variety of analog circuits or 2 Mbps Channel Associated Signaling PCM circuits. It can provide emulation and non-intrusive monitoring of 2 Mbps PCM circuits and drop and insert capability which allows testing of individual PCM channels. The unit provides two PCM ports with dual receivers and transmitters. These ports can be used for passive monitoring of a PCM span or the AM8e may be inserted in series with the PCM span for duplex drop and insert testing of individual channels. Additionally, the ports can be used for clock synchronization testing of PCM spans where one port is connected to a reference span, while the second port is connected to the span under test. The Ameritec AM8e, PCM/VF Call Analyzer, can store up to 8 complex protocols which can be simply recalled and executed. Exception reports can be printed by connecting an accessory printer and using the built-in programmable signaling thresholds to automatically screen for out of tolerance digits and events. The E&M adapter which replaces the protective front panel cover of the AM8e offers convenient access to E&M signaling emulation. Alternatively, a T1/E1 adapter also replaces the protective front panel of the AM8e converting E1 output to T1 input/output.
Description
The AM8E is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Analog Loop Trunk/Line Emulation E&M Signaling Emulation E&M Monitoring and Analysis Capabilities E1 Interface Protocols Built-In Analog and PCM Testing Complex Auto-Dialer 2 Mbps PCM Drop and Insert VF Level, Frequency & Noise Measure The Ameritec AM8E, PCM/VF Call Analyzer, multiple digital signal processors and microprocessors in a highly compact portable package. The Ameritec AM8E, PCM/VF Call Analyzer, is small, full featured and convenient to transport from lab to field. A 19" rack mounting kit is available for permanent installation. The Ameritec AM8e, PCM/VF Call Analyzer, is capable of emulating, observing and troubleshooting signaling protocols on a wide variety of analog circuits or 2 Mbps Channel Associated Signaling PCM circuits. It can provide emulation and non-intrusive monitoring of 2 Mbps PCM circuits and drop and insert capability which allows testing of individual PCM channels. The unit provides two PCM ports with dual receivers and transmitters. These ports can be used for passive monitoring of a PCM span or the AM8e may be inserted in series with the PCM span for duplex drop and insert testing of individual channels. Additionally, the ports can be used for clock synchronization testing of PCM spans where one port is connected to a reference span, while the second port is connected to the span under test. The Ameritec AM8e, PCM/VF Call Analyzer, can store up to 8 complex protocols which can be simply recalled and executed. Exception reports can be printed by connecting an accessory printer and using the built-in programmable signaling thresholds to automatically screen for out of tolerance digits and events. The E&M adapter which replaces the protective front panel cover of the AM8e offers convenient access to E&M signaling emulation. Alternatively, a T1/E1 adapter also replaces the protective front panel of the AM8e converting E1 output to T1 input/output.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - AM8E - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
AM8E
Communication Analyzer AM8E
The AM8E is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Analog Loop Trunk/Line Emulation E&M Signaling Emulation E&M Monitoring and Analysis Capabilities E1 Interface Protocols Built-In Analog and PCM Testing Complex Auto-Dialer 2 Mbps PCM Drop and Insert VF Level, Frequency & Noise Measure The Ameritec AM8E, PCM/VF Call Analyzer, multiple digital signal processors and microprocessors in a highly compact portable package. The Ameritec AM8E, PCM/VF Call Analyzer, is small, full featured and convenient to transport from lab to field. A 19" rack mounting kit is available for permanent installation. The Ameritec AM8e, PCM/VF Call Analyzer, is capable of emulating, observing and troubleshooting signaling protocols on a wide variety of analog circuits or 2 Mbps Channel Associated Signaling PCM circuits. It can provide emulation and non-intrusive monitoring of 2 Mbps PCM circuits and drop and insert capability which allows testing of individual PCM channels. The unit provides two PCM ports with dual receivers and transmitters. These ports can be used for passive monitoring of a PCM span or the AM8e may be inserted in series with the PCM span for duplex drop and insert testing of individual channels. Additionally, the ports can be used for clock synchronization testing of PCM spans where one port is connected to a reference span, while the second port is connected to the span under test. The Ameritec AM8e, PCM/VF Call Analyzer, can store up to 8 complex protocols which can be simply recalled and executed. Exception reports can be printed by connecting an accessory printer and using the built-in programmable signaling thresholds to automatically screen for out of tolerance digits and events. The E&M adapter which replaces the protective front panel cover of the AM8e offers convenient access to E&M signaling emulation. Alternatively, a T1/E1 adapter also replaces the protective front panel of the AM8e converting E1 output to T1 input/output.

The AM8E is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Analog Loop Trunk/Line Emulation
  • E&M Signaling Emulation
  • E&M Monitoring and Analysis Capabilities
  • E1 Interface Protocols
  • Built-In Analog and PCM Testing
  • Complex Auto-Dialer
  • 2 Mbps PCM Drop and Insert
  • VF Level, Frequency & Noise Measure

The Ameritec AM8E, PCM/VF Call Analyzer, multiple digital signal processors and microprocessors in a highly compact portable package. The Ameritec AM8E, PCM/VF Call Analyzer, is small, full featured and convenient to transport from lab to field. A 19" rack mounting kit is available for permanent installation.
The Ameritec AM8e, PCM/VF Call Analyzer, is capable of emulating, observing and troubleshooting signaling protocols on a wide variety of analog circuits or 2 Mbps Channel Associated Signaling PCM circuits. It can provide emulation and non-intrusive monitoring of 2 Mbps PCM circuits and drop and insert capability which allows testing of individual PCM channels. The unit provides two PCM ports with dual receivers and transmitters. These ports can be used for passive monitoring of a PCM span or the AM8e may be inserted in series with the PCM span for duplex drop and insert testing of individual channels. Additionally, the ports can be used for clock synchronization testing of PCM spans where one port is connected to a reference span, while the second port is connected to the span under test.
The Ameritec AM8e, PCM/VF Call Analyzer, can store up to 8 complex protocols which can be simply recalled and executed. Exception reports can be printed by connecting an accessory printer and using the built-in programmable signaling thresholds to automatically screen for out of tolerance digits and events. The E&M adapter which replaces the protective front panel cover of the AM8e offers convenient access to E&M signaling emulation. Alternatively, a T1/E1 adapter also replaces the protective front panel of the AM8e converting E1 output to T1 input/output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number AM8E
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details