ValueTronics International, Inc. Communication Analyzer AM8A

Description
The AM8A is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additonal Features: T1 PCM/VF Signaling Analyzer Signalling Monitor/Emulator Dialed Digit Monitor/Emulator Dialed Digit Analyzer Complex Sequence Dialer VF Level, Frequency, Noise Measure Dual Multimeter DS1 PCM Drop & Insert Non-Intrusive PCM Measure SLC96 Monitoring CO Battery, Ring Generator, and Dial Tone Generator Sources The Ameritec AM8A is an analog (POTS) and T1 (CAS) PCM/VF Signaling Analyzer. The AM8A incorporates multiple digital signal processors and microprocessors in a highly compact portable package. The AM8A can monitor or emulate the station (line) side or the central office (trunk) side of a PABX. The AM8A is small, full featured and convenient to transport from lab to field. A 19" rack mounting kit is available for permanent installation. The unit may be powered from AC power mains, where it automatically adjusts for compatibility with local line voltage and frequency, or it may be powered from an optional internal rechargeable battery pack. Equipped with a built-in central office battery power supply, loop length emulation, ring generator and dial tone generator, all of which are variable, and programmable to provide for wide variety of test configurations. A RS232C port and aux port allow for automatic hard copy reporting and remote control.
Datasheet
Description
The AM8A is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additonal Features: T1 PCM/VF Signaling Analyzer Signalling Monitor/Emulator Dialed Digit Monitor/Emulator Dialed Digit Analyzer Complex Sequence Dialer VF Level, Frequency, Noise Measure Dual Multimeter DS1 PCM Drop & Insert Non-Intrusive PCM Measure SLC96 Monitoring CO Battery, Ring Generator, and Dial Tone Generator Sources The Ameritec AM8A is an analog (POTS) and T1 (CAS) PCM/VF Signaling Analyzer. The AM8A incorporates multiple digital signal processors and microprocessors in a highly compact portable package. The AM8A can monitor or emulate the station (line) side or the central office (trunk) side of a PABX. The AM8A is small, full featured and convenient to transport from lab to field. A 19" rack mounting kit is available for permanent installation. The unit may be powered from AC power mains, where it automatically adjusts for compatibility with local line voltage and frequency, or it may be powered from an optional internal rechargeable battery pack. Equipped with a built-in central office battery power supply, loop length emulation, ring generator and dial tone generator, all of which are variable, and programmable to provide for wide variety of test configurations. A RS232C port and aux port allow for automatic hard copy reporting and remote control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - AM8A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
AM8A
Communication Analyzer AM8A
The AM8A is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additonal Features: T1 PCM/VF Signaling Analyzer Signalling Monitor/Emulator Dialed Digit Monitor/Emulator Dialed Digit Analyzer Complex Sequence Dialer VF Level, Frequency, Noise Measure Dual Multimeter DS1 PCM Drop & Insert Non-Intrusive PCM Measure SLC96 Monitoring CO Battery, Ring Generator, and Dial Tone Generator Sources The Ameritec AM8A is an analog (POTS) and T1 (CAS) PCM/VF Signaling Analyzer. The AM8A incorporates multiple digital signal processors and microprocessors in a highly compact portable package. The AM8A can monitor or emulate the station (line) side or the central office (trunk) side of a PABX. The AM8A is small, full featured and convenient to transport from lab to field. A 19" rack mounting kit is available for permanent installation. The unit may be powered from AC power mains, where it automatically adjusts for compatibility with local line voltage and frequency, or it may be powered from an optional internal rechargeable battery pack. Equipped with a built-in central office battery power supply, loop length emulation, ring generator and dial tone generator, all of which are variable, and programmable to provide for wide variety of test configurations. A RS232C port and aux port allow for automatic hard copy reporting and remote control.

The AM8A is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additonal Features:

  • T1 PCM/VF Signaling Analyzer
  • Signalling Monitor/Emulator
  • Dialed Digit Monitor/Emulator
  • Dialed Digit Analyzer
  • Complex Sequence Dialer
  • VF Level, Frequency, Noise Measure
  • Dual Multimeter DS1 PCM Drop & Insert
  • Non-Intrusive PCM Measure
  • SLC96 Monitoring
  • CO Battery, Ring Generator, and Dial Tone Generator Sources

The Ameritec AM8A is an analog (POTS) and T1 (CAS) PCM/VF Signaling Analyzer. The AM8A incorporates multiple digital signal processors and microprocessors in a highly compact portable package. The AM8A can monitor or emulate the station (line) side or the central office (trunk) side of a PABX. The AM8A is small, full featured and convenient to transport from lab to field. A 19" rack mounting kit is available for permanent installation.
The unit may be powered from AC power mains, where it automatically adjusts for compatibility with local line voltage and frequency, or it may be powered from an optional internal rechargeable battery pack.
Equipped with a built-in central office battery power supply, loop length emulation, ring generator and dial tone generator, all of which are variable, and programmable to provide for wide variety of test configurations. A RS232C port and aux port allow for automatic hard copy reporting and remote control.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number AM8A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details