ValueTronics International, Inc. Communication Analyzer AM5XT

Description
The AM5XT is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Any frequency in the 20 Hz to 200 kHz band can easily be selected at any level from -50dB to +10dB. The following pre-set modes are available to facilitate measurement- 1004 Hz Loop Back Tone (Operator Pre-Settable) Slope Tones Frequency Sweep (With or Without SF Skip) P/AR Test tone ERL, SRL-LO, SRL-HI Tones for Return Loss Measurements Envelope Delay or Group Delay Tones 4 Tone or 2 Tone for IMD Measurements The AM5XT performs all common voice/data analog transmission tests. All measurements are fully auto-ranging and may either be viewed on the bright LED display or output to a printer. All test tones meet industry standards for purity and accuracy.
Datasheet
Description
The AM5XT is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Any frequency in the 20 Hz to 200 kHz band can easily be selected at any level from -50dB to +10dB. The following pre-set modes are available to facilitate measurement- 1004 Hz Loop Back Tone (Operator Pre-Settable) Slope Tones Frequency Sweep (With or Without SF Skip) P/AR Test tone ERL, SRL-LO, SRL-HI Tones for Return Loss Measurements Envelope Delay or Group Delay Tones 4 Tone or 2 Tone for IMD Measurements The AM5XT performs all common voice/data analog transmission tests. All measurements are fully auto-ranging and may either be viewed on the bright LED display or output to a printer. All test tones meet industry standards for purity and accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - AM5XT - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
AM5XT
Communication Analyzer AM5XT
The AM5XT is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Any frequency in the 20 Hz to 200 kHz band can easily be selected at any level from -50dB to +10dB. The following pre-set modes are available to facilitate measurement- 1004 Hz Loop Back Tone (Operator Pre-Settable) Slope Tones Frequency Sweep (With or Without SF Skip) P/AR Test tone ERL, SRL-LO, SRL-HI Tones for Return Loss Measurements Envelope Delay or Group Delay Tones 4 Tone or 2 Tone for IMD Measurements The AM5XT performs all common voice/data analog transmission tests. All measurements are fully auto-ranging and may either be viewed on the bright LED display or output to a printer. All test tones meet industry standards for purity and accuracy.

The AM5XT is a communication analyzer from Ameritec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

Any frequency in the 20 Hz to 200 kHz band can easily be selected at any level from -50dB to +10dB. The following pre-set modes are available to facilitate measurement-

  • 1004 Hz
  • Loop Back Tone (Operator Pre-Settable)
  • Slope Tones
  • Frequency Sweep (With or Without SF Skip)
  • P/AR Test tone
  • ERL, SRL-LO, SRL-HI Tones for Return Loss Measurements
  • Envelope Delay or Group Delay Tones
  • 4 Tone or 2 Tone for IMD Measurements

The AM5XT performs all common voice/data analog transmission tests. All measurements are fully auto-ranging and may either be viewed on the bright LED display or output to a printer. All test tones meet industry standards for purity and accuracy.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number AM5XT
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products