ValueTronics International, Inc. DC Power Supply ADG-S-240-208

Description
The ADG-S-240-208 is a 50 kW DC power supply from Preen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Wide output voltage range: with maximum voltage up to 240V, ideal for renewable energy, smart grid, and Electric Vehicle (EV) related applications High Efficiency and Power Factor: up to 90% efficiency and power factor High Output Power: up to 50kW in one chassis with high power density Fast Transient Response Time: <4~12ms CV and CC Modes 4.7” Touch Screen Display for Easy Operation Touch Screen Lock Function Specifications: Output Power: 50kW Output Voltage: 240V Output Current: 208A Input Voltage: 3 Phase, 3 Wire + G; 380 VAC / 400 VAC / 415 VAC / 440 VAC / 480 VAC ±10%, 3φ Input Frequency: 47 Hz - 63 Hz Input Power Factor: > 0.9 at maximum power Efficiency: ≥ 87%~90% at max. power Voltage Regulation: < 0.1%~0.3 Voltage & Current Measurement Accuracy: <0.5% FS Voltage & Current Resolution: 0.1V / 0.1A Voltage Ripple (rms): ≤ 0.19% Voltage Noise (p-p): ≤ 2% Voltage Slew Rate: ≤ 85ms Operating Temperature: 0°~40° Storage Temperature: -20°~70° Isolation: Input to Enclosure 2000Vac Dimensions: 30~50kW: 1050x600x800/41.4x23 .7x31.5 Weight might be different due to option features or different input voltage, please contact us for details Applications: Component Testing Electric Vehicle IT Industry EMC Testing Renewable Energy/EV Battery Testing Aerospace & Defense Research and Compliance Labs Server Industry The Preen ADG-S-240-208 is an Economic DC Power Supply, Non-Programmable, with Front control panel. The DC Power Supply includes high power density and high output power, offering great response time, high accuracy and many output voltage and current combinations. Designed for the increasing demand of high power DC, ADG is ideal for testing EV’s motor/compressor, server power supply, fuse/circuit breaker/contactor, and PV inverter or can be used as a facility power or EMC chamber power. User-friendly HMI ADG series has an intuitive touch screen HMI for easy operation and data display. Users also can easily set up voltage or current variation simulations through the built-in programmable functions in the touch screen. High Voltage and High Current Models Preen’s ADG series are one of the few models in the industry that can deliver output voltage up to 2000V and output current up to 2500A, which makes ADG series an ideal DC source for all kinds of component testing. Fast Transient Response When output current demand changes rapidly in a large range, the output voltage will decrease or increase significantly in a short period of time. This type of current change sometimes affects the performance of EUT or test results. Having transient response time smaller than 4~12ms, ADG series can fast regulate output voltage to set voltage and minimize the effects to EUT. A Varity of Applications ADG series has many output voltage ranges suitable for different market applications. Models over 640V output voltage are applicable for renewable energy, EV, and lithium battery industries. When it comes to circuit breakers, contactors or fuses that require high voltage or current, models with 2000A or 1600V can fulfill the power demands of this type of component testing. The 400V or 320V models can be applied to server related applications due to the increased needs for high voltage DC in data centers. Event Log Function ADG series’ touch screen has the built-in event log function that allows users to view error history. This helps user to keep track on the power supply’s operation and better analyze the test results. Technically Advanced Performance ADG series has the industry leading performance on ripple, response time, and voltage regulation, which make it an ideal DC power supply for all kinds of testing.
Datasheet
Description
The ADG-S-240-208 is a 50 kW DC power supply from Preen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Wide output voltage range: with maximum voltage up to 240V, ideal for renewable energy, smart grid, and Electric Vehicle (EV) related applications High Efficiency and Power Factor: up to 90% efficiency and power factor High Output Power: up to 50kW in one chassis with high power density Fast Transient Response Time: <4~12ms CV and CC Modes 4.7” Touch Screen Display for Easy Operation Touch Screen Lock Function Specifications: Output Power: 50kW Output Voltage: 240V Output Current: 208A Input Voltage: 3 Phase, 3 Wire + G; 380 VAC / 400 VAC / 415 VAC / 440 VAC / 480 VAC ±10%, 3φ Input Frequency: 47 Hz - 63 Hz Input Power Factor: > 0.9 at maximum power Efficiency: ≥ 87%~90% at max. power Voltage Regulation: < 0.1%~0.3 Voltage & Current Measurement Accuracy: <0.5% FS Voltage & Current Resolution: 0.1V / 0.1A Voltage Ripple (rms): ≤ 0.19% Voltage Noise (p-p): ≤ 2% Voltage Slew Rate: ≤ 85ms Operating Temperature: 0°~40° Storage Temperature: -20°~70° Isolation: Input to Enclosure 2000Vac Dimensions: 30~50kW: 1050x600x800/41.4x23 .7x31.5 Weight might be different due to option features or different input voltage, please contact us for details Applications: Component Testing Electric Vehicle IT Industry EMC Testing Renewable Energy/EV Battery Testing Aerospace & Defense Research and Compliance Labs Server Industry The Preen ADG-S-240-208 is an Economic DC Power Supply, Non-Programmable, with Front control panel. The DC Power Supply includes high power density and high output power, offering great response time, high accuracy and many output voltage and current combinations. Designed for the increasing demand of high power DC, ADG is ideal for testing EV’s motor/compressor, server power supply, fuse/circuit breaker/contactor, and PV inverter or can be used as a facility power or EMC chamber power. User-friendly HMI ADG series has an intuitive touch screen HMI for easy operation and data display. Users also can easily set up voltage or current variation simulations through the built-in programmable functions in the touch screen. High Voltage and High Current Models Preen’s ADG series are one of the few models in the industry that can deliver output voltage up to 2000V and output current up to 2500A, which makes ADG series an ideal DC source for all kinds of component testing. Fast Transient Response When output current demand changes rapidly in a large range, the output voltage will decrease or increase significantly in a short period of time. This type of current change sometimes affects the performance of EUT or test results. Having transient response time smaller than 4~12ms, ADG series can fast regulate output voltage to set voltage and minimize the effects to EUT. A Varity of Applications ADG series has many output voltage ranges suitable for different market applications. Models over 640V output voltage are applicable for renewable energy, EV, and lithium battery industries. When it comes to circuit breakers, contactors or fuses that require high voltage or current, models with 2000A or 1600V can fulfill the power demands of this type of component testing. The 400V or 320V models can be applied to server related applications due to the increased needs for high voltage DC in data centers. Event Log Function ADG series’ touch screen has the built-in event log function that allows users to view error history. This helps user to keep track on the power supply’s operation and better analyze the test results. Technically Advanced Performance ADG series has the industry leading performance on ripple, response time, and voltage regulation, which make it an ideal DC power supply for all kinds of testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply ADG-S-240-208
The ADG-S-240-208 is a 50 kW DC power supply from Preen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Wide output voltage range: with maximum voltage up to 240V, ideal for renewable energy, smart grid, and Electric Vehicle (EV) related applications High Efficiency and Power Factor: up to 90% efficiency and power factor High Output Power: up to 50kW in one chassis with high power density Fast Transient Response Time: <4~12ms CV and CC Modes 4.7” Touch Screen Display for Easy Operation Touch Screen Lock Function Specifications: Output Power: 50kW Output Voltage: 240V Output Current: 208A Input Voltage: 3 Phase, 3 Wire + G; 380 VAC / 400 VAC / 415 VAC / 440 VAC / 480 VAC ±10%, 3φ Input Frequency: 47 Hz - 63 Hz Input Power Factor: > 0.9 at maximum power Efficiency: ≥ 87%~90% at max. power Voltage Regulation: < 0.1%~0.3 Voltage & Current Measurement Accuracy: <0.5% FS Voltage & Current Resolution: 0.1V / 0.1A Voltage Ripple (rms): ≤ 0.19% Voltage Noise (p-p): ≤ 2% Voltage Slew Rate: ≤ 85ms Operating Temperature: 0°~40° Storage Temperature: -20°~70° Isolation: Input to Enclosure 2000Vac Dimensions: 30~50kW: 1050x600x800/41.4x23 .7x31.5 Weight might be different due to option features or different input voltage, please contact us for details Applications: Component Testing Electric Vehicle IT Industry EMC Testing Renewable Energy/EV Battery Testing Aerospace & Defense Research and Compliance Labs Server Industry The Preen ADG-S-240-208 is an Economic DC Power Supply, Non-Programmable, with Front control panel. The DC Power Supply includes high power density and high output power, offering great response time, high accuracy and many output voltage and current combinations. Designed for the increasing demand of high power DC, ADG is ideal for testing EV’s motor/compressor, server power supply, fuse/circuit breaker/contactor, and PV inverter or can be used as a facility power or EMC chamber power. User-friendly HMI ADG series has an intuitive touch screen HMI for easy operation and data display. Users also can easily set up voltage or current variation simulations through the built-in programmable functions in the touch screen. High Voltage and High Current Models Preen’s ADG series are one of the few models in the industry that can deliver output voltage up to 2000V and output current up to 2500A, which makes ADG series an ideal DC source for all kinds of component testing. Fast Transient Response When output current demand changes rapidly in a large range, the output voltage will decrease or increase significantly in a short period of time. This type of current change sometimes affects the performance of EUT or test results. Having transient response time smaller than 4~12ms, ADG series can fast regulate output voltage to set voltage and minimize the effects to EUT. A Varity of Applications ADG series has many output voltage ranges suitable for different market applications. Models over 640V output voltage are applicable for renewable energy, EV, and lithium battery industries. When it comes to circuit breakers, contactors or fuses that require high voltage or current, models with 2000A or 1600V can fulfill the power demands of this type of component testing. The 400V or 320V models can be applied to server related applications due to the increased needs for high voltage DC in data centers. Event Log Function ADG series’ touch screen has the built-in event log function that allows users to view error history. This helps user to keep track on the power supply’s operation and better analyze the test results. Technically Advanced Performance ADG series has the industry leading performance on ripple, response time, and voltage regulation, which make it an ideal DC power supply for all kinds of testing.

The ADG-S-240-208 is a 50 kW DC power supply from Preen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Wide output voltage range: with maximum voltage up to 240V, ideal for renewable energy, smart grid, and Electric Vehicle (EV) related applications
  • High Efficiency and Power Factor: up to 90% efficiency and power factor
  • High Output Power: up to 50kW in one chassis with high power density
  • Fast Transient Response Time: <4~12ms
  • CV and CC Modes
  • 4.7” Touch Screen Display for Easy Operation
  • Touch Screen Lock Function

Specifications:

  • Output Power: 50kW
  • Output Voltage: 240V
  • Output Current: 208A
  • Input Voltage: 3 Phase, 3 Wire + G; 380 VAC / 400 VAC / 415 VAC / 440 VAC / 480 VAC ±10%, 3Φ
  • Input Frequency: 47 Hz - 63 Hz
  • Input Power Factor: > 0.9 at maximum power
  • Efficiency: ≥ 87%~90% at max. power
  • Voltage Regulation: < 0.1%~0.3
  • Voltage & Current Measurement Accuracy: <0.5% FS
  • Voltage & Current Resolution: 0.1V / 0.1A
  • Voltage Ripple (rms): ≤ 0.19%
  • Voltage Noise (p-p): ≤ 2%
  • Voltage Slew Rate: ≤ 85ms
  • Operating Temperature: 0°~40°
  • Storage Temperature: -20°~70°
  • Isolation: Input to Enclosure 2000Vac
  • Dimensions: 30~50kW: 1050x600x800/41.4x23.7x31.5
  • Weight might be different due to option features or different input voltage, please contact us for details

Applications:

  • Component Testing
  • Electric Vehicle
  • IT Industry
  • EMC Testing
  • Renewable Energy/EV
  • Battery Testing
  • Aerospace & Defense
  • Research and Compliance Labs
  • Server Industry

The Preen ADG-S-240-208 is an Economic DC Power Supply, Non-Programmable, with Front control panel. The DC Power Supply includes high power density and high output power, offering great response time, high accuracy and many output voltage and current combinations. Designed for the increasing demand of high power DC, ADG is ideal for testing EV’s motor/compressor, server power supply, fuse/circuit breaker/contactor, and PV inverter or can be used as a facility power or EMC chamber power.

User-friendly HMI

ADG series has an intuitive touch screen HMI for easy operation and data display. Users also can easily set up voltage or current variation simulations through the built-in programmable functions in the touch screen.

High Voltage and High Current Models

Preen’s ADG series are one of the few models in the industry that can deliver output voltage up to 2000V and output current up to 2500A, which makes ADG series an ideal DC source for all kinds of component testing.

Fast Transient Response

When output current demand changes rapidly in a large range, the output voltage will decrease or increase significantly in a short period of time. This type of current change sometimes affects the performance of EUT or test results. Having transient response time smaller than 4~12ms, ADG series can fast regulate output voltage to set voltage and minimize the effects to EUT.

A Varity of Applications

ADG series has many output voltage ranges suitable for different market applications. Models over 640V output voltage are applicable for renewable energy, EV, and lithium battery industries. When it comes to circuit breakers, contactors or fuses that require high voltage or current, models with 2000A or 1600V can fulfill the power demands of this type of component testing. The 400V or 320V models can be applied to server related applications due to the increased needs for high voltage DC in data centers.

Event Log Function

ADG series’ touch screen has the built-in event log function that allows users to view error history. This helps user to keep track on the power supply’s operation and better analyze the test results.

Technically Advanced Performance

ADG series has the industry leading performance on ripple, response time, and voltage regulation, which make it an ideal DC power supply for all kinds of testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ADG-S-240-208
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details