ValueTronics International, Inc. Spectrum Analyzer A7550

Description
The A7550 is a 1 GHz Spectrum Analyzer from IFR . A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 1 GHz Resolution bandwidth: 300 Hz to 3 MHz Fully synthesized RF systems and direct center frequency entry Provides 70 dB dynamic range and measurement range of -120 dBm to +30 dB The IFR A7550 has many great features, such as menu driven display modes, variable top scale reference, automatic optimization, automatic amplitude calibration, selectable linear/log display modes, and digital display of all displayed parameters.
Description
The A7550 is a 1 GHz Spectrum Analyzer from IFR . A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 1 GHz Resolution bandwidth: 300 Hz to 3 MHz Fully synthesized RF systems and direct center frequency entry Provides 70 dB dynamic range and measurement range of -120 dBm to +30 dB The IFR A7550 has many great features, such as menu driven display modes, variable top scale reference, automatic optimization, automatic amplitude calibration, selectable linear/log display modes, and digital display of all displayed parameters.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - A7550 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
A7550
Spectrum Analyzer A7550
The A7550 is a 1 GHz Spectrum Analyzer from IFR . A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 1 GHz Resolution bandwidth: 300 Hz to 3 MHz Fully synthesized RF systems and direct center frequency entry Provides 70 dB dynamic range and measurement range of -120 dBm to +30 dB The IFR A7550 has many great features, such as menu driven display modes, variable top scale reference, automatic optimization, automatic amplitude calibration, selectable linear/log display modes, and digital display of all displayed parameters.

The A7550 is a 1 GHz Spectrum Analyzer from IFR . A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 kHz to 1 GHz
  • Resolution bandwidth: 300 Hz to 3 MHz
  • Fully synthesized RF systems and direct center frequency entry
  • Provides 70 dB dynamic range and measurement range of -120 dBm to +30 dB

The IFR A7550 has many great features, such as menu driven display modes, variable top scale reference, automatic optimization, automatic amplitude calibration, selectable linear/log display modes, and digital display of all displayed parameters.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number A7550
Product Name Spectrum Analyzer
Frequency Range 1.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details